EN
  • EN
  • DE

MC33025DWR

Part No MC33025DWR
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830392-MC33025DWR
Ultra Librarian 3D Model Ultra Librarian MC33025DWR CAD Model

Description

ON Semiconductor MC33025DWR Product Overview

The MC33025DWR is a high-performance, dual-output PWM (Pulse Width Modulation) controller integrated circuit manufactured by ON Semiconductor. It is designed to cater to a wide range of power supply applications, including but not limited to, switch-mode power supplies, DC-DC converters, and motor control circuits. This versatile component is a key solution for engineers looking to achieve efficient power management and precise control in their electronic designs.

Key Features

  • Dual Output Drive Stages: The MC33025DWR features two independent output drive stages that can sink or source up to 200 mA. This capability allows for direct drive of the power stage's MOSFET or IGBT, facilitating robust power control.
  • Wide Operating Range: It operates over a broad voltage range, accommodating supply voltages from 10 V to 30 V, which makes it highly adaptable to various power systems.
  • High Frequency Operation: The device supports high-frequency operation up to 1 MHz, which enables the design of power supplies with smaller components, reduced noise, and improved efficiency.
  • Programmable Dead Time: With programmable dead time control, designers can fine-tune the overlap of the output stages to optimize efficiency and prevent cross-conduction.
  • Protection Features: The MC33025DWR is equipped with an array of protection features, including under-voltage lockout, thermal shutdown, and a latch-off mechanism for overcurrent conditions, ensuring the reliability and safety of the power supply system.

Applications

The MC33025DWR is suitable for a diverse set of applications that require precise power control and high efficiency. These include:

  • Telecommunication and computer power supplies
  • Industrial power systems
  • DC-DC converters
  • Motor controllers
  • Uninterruptible power supplies (UPS)

Package and Availability

The device is offered in a 16-pin SOIC wide-body package, identified by the suffix 'DWR' in the product name. This surface-mount package is designed for optimal heat dissipation and space-saving on the PCB. The MC33025DWR is available through ON Semiconductor's extensive distribution network, ensuring easy access for designers and manufacturers globally.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess