EN
  • EN
  • DE

MC3302DG

Part No MC3302DG
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description Single Supply Quad Comparators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Number of Elements 4
Output Type CMOS, Open-Collector, TTL
Dual Supply Voltage (±) 3 V ~ 30 V, ±1.5 V ~ 15 V
Voltage - Input Offset (Maximum) 20mV @ 5V
Current - Input Bias (Maximum) 0.5μA @ 5V
Current - Output (Typ) 16mA @ 5V
Maximum Quiescent Current 2.5mA
Operating Temperature Range -40°C ~ 85°C
Package 14-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 14-SOIC
Win Source Part Number 1218116-MC3302DG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC3302
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MC3302DG CAD Model

Description

ON Semiconductor MC3302DG Precision Quad Differential Comparator

The MC3302DG from ON Semiconductor is a high-performance quad differential comparator designed to offer precise voltage level detection and control in a wide array of electronic applications. This component is particularly suited for systems requiring multiple voltage comparisons, such as industrial control systems, logic voltage level detection, and window comparators.

Each of the four independent comparators in the MC3302DG is designed to operate from a single power supply over a wide range of voltages, or from dual supplies for systems that require a broader input signal range. The flexibility in power supply options makes this component versatile for use in a variety of circuit configurations.

The MC3302DG features a typical offset voltage of 2 mV and an offset voltage maximum of 5 mV, ensuring high accuracy in voltage comparison. With a common-mode input voltage range that includes ground, this comparator is adept at handling ground-referenced inputs, which is a common requirement in single-supply operations.

Fast response times are critical in control and monitoring applications, and the MC3302DG delivers with its fast response time and high-speed switching capability. This makes it an ideal choice for applications that require rapid changes in control signals based on fluctuating input conditions.

Moreover, the MC3302DG is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions. This temperature range makes it suitable for industrial and automotive applications where extreme temperatures are common.

In terms of packaging, the MC3302DG comes in a SOIC-14 package, which is a compact and surface-mountable form factor, allowing for efficient use of PCB space. This package is widely used and preferred in modern electronic design for its ease of integration into automated assembly processes.

Overall, the ON Semiconductor MC3302DG is a robust and reliable component that offers precise voltage comparison capabilities, making it a go-to choice for designers seeking a high-quality solution for their control systems, monitoring circuits, and other applications that require multiple comparators.

You May Also Be Interested in

Renesas Electronics America
Lowest to $1.8203
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NJR Corporation/NJRC
Lowest to $12.4752
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4953 $52.0065
220+ $0.4639 $102.0580
335+ $0.4483 $150.1805
480+ $0.4169 $200.1120
625+ $0.4012 $250.7500
780+ $0.3856 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,770 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess