EN
  • EN
  • DE

MC33033DW

Part No MC33033DW
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description BRUSHLESS DC MOTOR CONTROLLER | IC MOTOR DRIVER 10V-30V 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface Analog
Applications General Purpose
Supply Voltage (V) 10V ~ 30V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MC33033
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1218121-MC33033DW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33033DW CAD Model

Description

ON Semiconductor MC33033DW: Brushless DC Motor Controller

The MC33033DW from ON Semiconductor is a high-performance brushless DC motor controller integrated circuit designed to provide efficient and precise control over motors. This versatile device is suited for a wide range of applications, from automotive to industrial automation, offering designers a reliable and robust solution for their motor control needs.

Key Features

  • Wide Operating Voltage Range: The MC33033DW operates effectively across a range of voltages, making it suitable for various power supply configurations.
  • High-Frequency Operation: It supports high-frequency operation, which allows for smaller and less expensive power components, reducing the overall size and cost of the motor control system.
  • Advanced Commutation Logic: The device includes sophisticated commutation logic that ensures smooth and efficient motor operation, reducing noise and increasing the lifespan of the motor.
  • Versatile Topologies: It is capable of working with a variety of motor types and topologies, offering design flexibility.
  • Protection Features: Built-in protective features such as undervoltage lockout, dead time protection, and thermal shutdown help to safeguard the motor and controller against potential damage from a variety of fault conditions.
  • Integrated Hall Sensor Inputs: Hall sensor inputs are integrated for precise rotor position sensing, which is critical for accurate motor control.

Applications

The MC33033DW is ideal for a range of applications that require efficient and reliable motor control, including but not limited to:

  • Automotive motor controllers
  • Industrial fans and pumps
  • Computer and office equipment
  • Robotics and automated machinery
  • Aerospace and defense systems

Product Specifications

The MC33033DW comes in a 20-SOIC wide body package, offering a compact footprint for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliability across a broad spectrum of environmental conditions. The device's high level of integration reduces the need for external components, simplifying the design process and accelerating time-to-market for products.

With its comprehensive feature set and robust design, the ON Semiconductor MC33033DW stands out as a superior choice for designers seeking a high-quality brushless DC motor controller.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2985 $201.4925
7+ $38.9552 $272.6864
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 987 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess