EN
  • EN
  • DE

MC33035DW

Part No MC33035DW
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description BRUSHLESS DC MOTOR CONTROLLER | IC MOTOR DRIVER 10V-30V 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface Analog
Applications General Purpose
Supply Voltage (V) 10V ~ 30V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MC33035
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1218124-MC33035DW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MC33035DW CAD Model

Description

ON Semiconductor MC33035DW Brushless DC Motor Controller

The MC33035DW from ON Semiconductor is a high-performance integrated circuit designed for the precise control of brushless DC motors. This advanced motor controller is engineered to offer efficient and reliable operation, making it an ideal choice for a wide range of applications including automotive, industrial automation, robotics, and consumer electronics.

Featuring a wide operating voltage range, the MC33035DW can accommodate motors that operate from 10V to upwards of 30V. This flexibility ensures compatibility with various power supplies and battery technologies, making it a versatile solution for designers and engineers.

The device incorporates several key features that enhance its functionality:

  • Speed Control: The MC33035DW provides precise speed regulation, which is essential for applications that require consistent motor performance. The speed control is achieved through an onboard frequency generator that ensures stability and accuracy.
  • Direction Control: Users can easily control the direction of the motor rotation with simple input signals, allowing for straightforward integration into systems that require reversible operation.
  • Braking Function: The controller includes a dynamic braking feature that enables rapid deceleration of the motor, enhancing safety and responsiveness in critical applications.
  • Current Limiting: Built-in current limiting protects the motor and controller from overcurrent conditions, which can occur during high-load scenarios or startup.
  • Under-Voltage Lockout: The under-voltage lockout feature ensures that the motor controller operates only when the supply voltage is within its specified range, thereby preventing potential damage from low-voltage conditions.

The MC33035DW comes in a 24-pin SOIC-Wide package, which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications. Additionally, the thermal performance of the package is designed to handle the heat dissipation requirements of motor control applications.

ON Semiconductor's commitment to quality and performance is evident in the MC33035DW motor controller, making it a reliable choice for designers seeking to implement brushless DC motor control in their next project. With its comprehensive feature set and robust design, the MC33035DW is poised to drive innovation and efficiency in motor control applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6145 $52.2900
47+ $2.1453 $100.8291
73+ $2.0782 $151.7086
100+ $2.0112 $201.1200
129+ $1.9441 $250.7889
173+ $1.7430 $301.5390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess