EN
  • EN
  • DE

MC33039DR2G

Part No MC33039DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Speed
Technology Bipolar
Applications General Purpose
Supply Voltage - Operating 5.5 V to 9 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022607-MC33039DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33039DR2G CAD Model

Description

ON Semiconductor MC33039DR2G - Motor Controller

The MC33039DR2G from ON Semiconductor is a high-performance closed-loop speed control motor controller IC designed to cater to a wide range of motor control applications. This sophisticated semiconductor device is specifically tailored for brushless DC motor control, offering precise and efficient management of motor operations.

Featuring a compact SOIC-8 package, the MC33039DR2G integrates multiple functionalities to ensure optimal motor performance. It is capable of providing rapid and accurate responses to changing load conditions, making it an ideal choice for applications requiring reliable speed regulation and control.

Key attributes of the MC33039DR2G include its wide operating voltage range, which allows it to accommodate various power supply requirements. The device also boasts a low startup current, which enhances its efficiency and reduces power consumption during the initial motor startup phase. Its built-in voltage lockout protection ensures the motor controller is safeguarded against unexpected voltage spikes, thereby prolonging the lifespan of the motor and the controller itself.

The MC33039DR2G is equipped with a Hall-effect sensor interface that provides feedback on the motor's rotor position. This feedback is essential for the precise commutation of the motor windings, leading to improved motor efficiency and torque control. Additionally, the controller includes an under-voltage protection feature that prevents operation under insufficient power conditions, which could otherwise lead to motor damage or suboptimal performance.

Applications for the MC33039DR2G are diverse, encompassing sectors such as consumer electronics, automotive, industrial automation, and HVAC systems. Its reliability and efficiency make it a preferred choice for designers seeking to enhance the performance of their brushless DC motor-driven products.

Overall, the MC33039DR2G motor controller from ON Semiconductor represents a blend of performance, reliability, and efficiency, providing a robust solution for advanced motor control applications. Its integration of protective features and responsive control mechanisms ensures it stands out as a top-tier component in the field of motor management technologies.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7995 $51.9675
155+ $0.6560 $101.6800
240+ $0.6355 $152.5200
330+ $0.6150 $202.9500
425+ $0.5945 $252.6625
565+ $0.5330 $301.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,158 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess