EN
  • EN
  • DE

MC33060ADR2

Part No MC33060ADR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Fixed Frequency, PWM, Voltage Mode Single Ended Controllers | IC REG CTRLR FLYBACK 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Output Phases 1
Supply Voltage 7V ~ 40V
Switching Frequency 25kHz
Duty Cycle (Maximum) 96%
Clock Sync No
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number MC33060A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1218137-MC33060ADR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33060ADR2 CAD Model

Description

ON Semiconductor MC33060ADR2 Precision Voltage Regulator IC

The ON Semiconductor MC33060ADR2 is a high-performance precision voltage regulator integrated circuit designed for a variety of applications requiring voltage control. This versatile IC is capable of delivering a stable and accurate voltage output, making it an excellent choice for power supply systems, battery chargers, and other electronic devices that require a consistent voltage level.

Key Features:

  • Adjustable Output Voltage: The MC33060ADR2 allows users to set the output voltage to a desired level using external resistors, providing flexibility for different applications.
  • High Precision: This IC offers a high level of voltage precision, which is critical for applications that cannot tolerate significant voltage variations.
  • Low Standby Current: The device features a low standby current, which enhances its efficiency and makes it suitable for energy-sensitive applications.
  • Frequency Compensation: Frequency compensation provisions are included, which help to stabilize the regulator across different operating conditions.
  • Short Circuit Protection: The MC33060ADR2 comes with built-in short circuit protection, ensuring the safety of the device and the system it is a part of in case of a fault.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the IC from overheating, providing an additional layer of protection.

Applications:

  • Switching and linear power supplies
  • DC-DC converters
  • Battery-operated devices
  • Motor control circuits
  • LED drivers

The MC33060ADR2 is housed in a compact SOP-8 package, making it easy to integrate into space-constrained designs. Its robust design ensures reliable operation even under challenging conditions, and its ease of use is complemented by ON Semiconductor's commitment to quality and performance. Whether you're designing a sophisticated power management system or simply need a reliable voltage regulator for a straightforward application, the MC33060ADR2 is a solid choice that combines versatility with performance.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8346 $58.4220
170+ $0.6849 $116.4330
265+ $0.6634 $175.8010
360+ $0.6421 $231.1560
470+ $0.6207 $291.7290
625+ $0.5565 $347.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess