EN
  • EN
  • DE

MC33060ADR2G

Part No MC33060ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7 V to 40 V
Frequency - Switching 25kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Operating Temperature -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 022611-MC33060ADR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33060ADR2G CAD Model

Description

ON Semiconductor MC33060ADR2G Voltage Mode PWM Controller

The ON Semiconductor MC33060ADR2G is a precision voltage mode pulse width modulation (PWM) controller designed to cater to a wide range of power supply applications. This versatile IC is perfect for designing off-line and DC-to-DC converter circuits due to its inherent flexibility and high-performance characteristics. It offers a comprehensive solution for your power management needs, ensuring efficiency and reliability in your electronic designs.

With a fixed frequency oscillator that can be programmed using external components, the MC33060ADR2G allows for precise control over the power supply's switching frequency, which is crucial for optimizing inductor and capacitor sizes to achieve compact and efficient power supplies. The oscillator frequency can be set to a maximum of 100 kHz, providing a good balance between efficiency and component size.

The MC33060ADR2G features a precision reference voltage of 2.5V ±1%, ensuring tight regulation of the output voltage. This precision is vital for applications that require consistent power delivery and stable operation over various conditions. The device also includes an error amplifier, a pulse width modulator, an under-voltage lockout (UVLO), and a soft-start feature that minimizes start-up stress on the power supply components, enhancing the longevity and reliability of the system.

Protection features are built into the MC33060ADR2G, such as a current limit circuit that guards against overcurrent conditions, and a latch for single pulse metering, which enhances the safety of your power supply design. These features ensure that your power supply can operate safely under a variety of load conditions and protect against potential damage from faults or abnormal operating conditions.

The MC33060ADR2G comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications while still providing the necessary features for robust power management. Whether you're designing power supplies for consumer electronics, industrial systems, or telecommunications equipment, the MC33060ADR2G from ON Semiconductor is an excellent choice for a reliable and efficient voltage mode PWM controller.

Integrating the MC33060ADR2G into your design will ensure a high-performance power supply solution with the quality and support expected from ON Semiconductor, a trusted leader in power management and precision control.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4552 $50.9320
85+ $1.1941 $101.4985
130+ $1.1567 $150.3710
180+ $1.1194 $201.4920
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess