EN
  • EN
  • DE

MC33153DG

Part No MC33153DG
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description Single IGBT Gate Driver | IC DRIVER GATE SINGLE IGBT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage (V) 11V ~ 20V
Logic Voltage - VIL, VIH 1.2V, 3.2V
Current - Peak Output (Source, Sink) 1A, 2A
Input Type Inverting
Rise / Fall Time 17ns, 17ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC33153
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1218219-MC33153DG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Power Management
Ultra Librarian 3D Model Ultra Librarian MC33153DG CAD Model

Description

ON Semiconductor's MC33153DG: A Gate Driver Solution for IGBTs and Power MOSFETs

The MC33153DG from ON Semiconductor is a dedicated high-speed gate driver specifically designed to interface between a digital control (microprocessor or DSP) and high power IGBTs and MOSFETs in motor control and other high-power switching applications. This device is housed in an 8-pin SOIC package, making it compact and suitable for space-constrained applications.

With its robust design, the MC33153DG is capable of efficiently driving the gate of an IGBT or a power MOSFET, both in the high-side and low-side configurations. It provides high peak current drive capability with a typical rating of 1.5A source and 2.0A sink, ensuring fast and reliable switching performance. This is crucial for applications that require high-speed operation and precise control, such as variable speed drives, power supplies, and lighting systems.

The driver features a built-in protection circuit that includes undervoltage lockout (UVLO) for both Vcc and Vbs supply voltages. This ensures that the device operates only when the supply voltage is within the specified range, preventing potential damage caused by low voltage conditions. Additionally, the MC33153DG incorporates matched propagation delay times between the turn-on and turn-off stages, enhancing the overall efficiency of the system by minimizing dead time.

One of the key advantages of the MC33153DG is its ability to operate over a wide temperature range, from -40°C to +125°C, making it suitable for industrial environments and harsh operating conditions. Furthermore, the driver is designed with logic level inputs compatible with 5V or 3.3V control signals, allowing for easy integration with modern microcontrollers and digital signal processors.

The MC33153DG also includes a negative gate voltage pin (Vee) which can be used to apply a negative voltage to the gate of the IGBT or MOSFET. This feature helps to ensure that the device is fully turned off, reducing the likelihood of spurious turn-on due to noise or dV/dt transients.

Overall, the ON Semiconductor MC33153DG provides a reliable, high-performance gate driving solution for designers looking to optimize their power conversion systems, offering robust protection features and efficient operation in a small form factor.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3097 $52.3880
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,990 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess