EN
  • EN
  • DE

MC33164P-5G

Part No MC33164P-5G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SENSOR UNDERVOLTAGE TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 4.33V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1073307-MC33164P-5G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian MC33164P-5G CAD Model

Description

ON Semiconductor MC33164P-5G Microprocessor Supervisory Circuit

The MC33164P-5G is a precision microprocessor supervisory circuit designed by ON Semiconductor to provide a reliable solution for monitoring the power supply and microprocessor activity in digital systems. This device is essential for applications where consistent and accurate voltage supervision is crucial for the integrity and functionality of the system.

Key Features

  • Voltage Monitoring: The MC33164P-5G is equipped with a precision voltage sensor that monitors the power supply voltage levels. It is programmed to detect an undervoltage condition at a threshold of 4.55V ± 2%.
  • Reset Output: Upon detecting an out-of-tolerance condition, the device generates a reset signal that remains active for a minimum of 140ms after the supply voltage returns to an acceptable level. This ensures a proper system reset and prevents microprocessor malfunction.
  • Low Power Consumption: Designed with energy efficiency in mind, the MC33164P-5G consumes a low amount of power, making it an ideal choice for portable and battery-operated devices.
  • Versatile Application: This supervisory circuit is suitable for a wide range of applications, including computers, controllers, intelligent instruments, portable/battery-powered equipment, and automotive systems.

Product Specifications

  • Package Type: The MC33164P-5G comes in a PDIP-8 (Plastic Dual-In-Line Package) which is easy to handle and suitable for through-hole mounting.
  • Operating Temperature: It operates over a wide temperature range, ensuring reliability and performance in various environmental conditions.
  • Quality and Reliability: ON Semiconductor is known for its commitment to quality, and the MC33164P-5G is no exception. It is designed to meet the rigorous demands of high-performance systems.

Overall, the MC33164P-5G from ON Semiconductor is a robust and reliable component for any design requiring precise power supply monitoring and microprocessor system management. Its precision, combined with a low power footprint and robust package, makes it an excellent choice for ensuring the stability and safety of your electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7295 $51.0650
170+ $0.5985 $101.7450
260+ $0.5798 $150.7480
360+ $0.5611 $201.9960
465+ $0.5424 $252.2160
620+ $0.4863 $301.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess