EN
  • EN
  • DE

UCC2813DTR-5G4

Part No UCC2813DTR-5G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low Power Economy BiCMOS Current Mode PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 3.6 V ~ 12 V
Duty Cycle (Maximum) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276244-UCC2813DTR-5G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2813-5
Introduction Date March 21, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2813DTR-5G4 CAD Model

Description

The UCC2813DTR-5G4 from Texas Instruments is a high-performance, low-power, BiCMOS current-mode pulse width modulation (PWM) controller. It is an integral component for power supply designers, offering a range of features that make it ideal for a variety of switched-mode power supply (SMPS) applications.

Key Features

  • Operating Range: The UCC2813DTR-5G4 operates with a supply voltage range from 8.5V to 18V, making it versatile for different power environments.
  • Current Mode Control: It provides fast response to load transients and excellent loop stability by employing current mode control techniques.
  • High-Frequency Operation: With an ability to operate up to 1MHz, this controller is suitable for applications requiring high-frequency power conversion, which can result in smaller, lighter, and more cost-efficient power supply designs.
  • Low Startup and Operating Current: The device features a low startup current of 0.5µA and an operating current of 2.5mA, enhancing the overall efficiency of the power supply.
  • Trimmed Oscillator Discharge Current: This helps in achieving a consistent and repeatable frequency from unit to unit, which is crucial for applications demanding tight frequency control.
  • Automatic Feed Forward Compensation: This feature helps in maintaining a stable loop gain over a wide range of input voltages.
  • Soft Start: The UCC2813DTR-5G4 incorporates a soft-start feature to minimize inrush current during startup, contributing to the reliability and longevity of the system.

Applications

The UCC2813DTR-5G4 is suitable for a wide range of applications, including:

  • DC to DC converters
  • Off-line power supplies
  • Telecommunication equipment
  • Portable electronics
  • Industrial and medical equipment

Package and Availability

The device is offered in a surface-mount package, specifically in the thin shrink small outline package (TSSOP), which is conducive for space-constrained applications. The UCC2813DTR-5G4 is available in tape and reel format for ease of manufacturing and assembly processes.

Conclusion

With its robust feature set and high-frequency operation, the UCC2813DTR-5G4 from Texas Instruments stands out as a reliable and efficient solution for advanced power supply design. Its versatility and performance make it a valuable component for engineers looking to optimize their power management systems.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5040 $52.6400
85+ $1.2341 $104.8985
130+ $1.1955 $155.4150
175+ $1.1570 $202.4750
225+ $1.1184 $251.6400
300+ $1.0027 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess