EN
  • EN
  • DE

MIC2130-1YTSETR

Part No MIC2130-1YTSETR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TSSOP16
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 725173-MIC2130-1YTSETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2130-1YTSETR CAD Model

Description

The MIC2130-1YTSETR is a high-efficiency, synchronous step-down regulator from Micrel, now Microchip Technology. It is designed for a wide range of applications requiring a compact and efficient power solution. This regulator integrates power MOSFETs and a controller into a single package, minimizing external components and simplifying design.

Applications

  • Point-of-Load (POL) regulators
  • Distributed power systems
  • FPGA and DSP power supplies
  • Networking equipment
  • Industrial control systems

Features

  • High Efficiency: Up to 95% efficiency minimizes power loss and heat generation.
  • Integrated MOSFETs: Reduces component count and board space.
  • Wide Input Voltage Range: Operates from 4.5V to 26V.
  • Adjustable Output Voltage: Allows for flexible voltage settings to meet various application needs.
  • Synchronous Operation: Improves efficiency and reduces switching losses.
  • Current Mode Control: Provides excellent line and load regulation.
  • Short-Circuit Protection: Protects the regulator and load from damage.
  • Over-Temperature Protection: Prevents overheating and ensures reliable operation.
  • Enable Pin: Enables or disables the regulator for power management.
  • Compact Package: Available in a small footprint package for space-constrained applications.

Benefits

  • Reduced System Cost: Integration of MOSFETs lowers the bill of materials.
  • Increased Power Density: Compact package allows for more power in a smaller area.
  • Improved Reliability: Protection features ensure robust operation.
  • Simplified Design: Minimal external components reduce design complexity and time.
  • Enhanced Efficiency: High efficiency lowers power consumption and heat dissipation.

Additional Details

The MIC2130-1YTSETR utilizes a current-mode control architecture, which provides excellent line and load transient response. It also includes built-in protection features such as over-current protection (OCP) and over-temperature protection (OTP) to ensure reliable operation under various operating conditions. The adjustable output voltage feature allows for customization to meet specific application requirements. Its compact package makes it suitable for applications where space is limited. The device is RoHS compliant. The switching frequency is typically around 500kHz to 1MHz, balancing efficiency and component size.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess