EN
  • EN
  • DE

LP3879SDX-1.2

Part No LP3879SDX-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP3879 Micropower 800mA Low Noise "Ceramic Stable" Voltage Regulator for Low | IC REG LINEAR 1.2V 800MA 8WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.2V
Output Current 800mA
Current - Quiescent (Iq) 1.4mA
Maximum Supply Current 2.2mA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Family Part Number LP3879
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Win Source Part Number 1203533-LP3879SDX-1.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Computers & Computer Peripherals, Consumer Electronics, Medical
Ultra Librarian 3D Model Ultra Librarian LP3879SDX-1.2 CAD Model

Description

The LP3879SDX-1.2 is a low-dropout linear regulator from Texas Instruments, designed to deliver high performance with minimal power consumption. This regulator is capable of providing a fixed output voltage of 1.2V, which makes it suitable for a wide range of applications, including sensitive RF and analog circuitry that require a stable power supply.

Key Features

  • Output Voltage: The LP3879SDX-1.2 provides a stable 1.2V output, which is essential for consistent performance in electronic circuits.
  • High Current Capability: With an ability to deliver up to 1.5A of continuous current, this regulator can power a variety of components without compromising efficiency or stability.
  • Low Dropout: The low dropout voltage ensures efficient operation, even when the input voltage is close to the output voltage, making it ideal for battery-powered applications.
  • Excellent Load and Line Regulation: The device maintains a consistent output despite variations in load and input voltage, providing reliable performance for sensitive applications.
  • Fast Transient Response: Quick response to changing loads ensures stable voltage supply to dynamic systems.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
  • Low Noise: The LP3879SDX-1.2 is designed to minimize output noise, which is critical for RF and precision analog circuits.

Applications

The LP3879SDX-1.2 is versatile and can be used in a variety of applications, including:

  • RF Power Supplies
  • Portable and Battery-Powered Equipment
  • Microprocessor Power Supplies
  • Post-Regulation for Switching Supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP3879SDX-1.2 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can handle the demands of both commercial and industrial applications.

For more detailed information, specifications, and support, visit the Texas Instruments official product page for the LP3879SDX-1.2.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess