EN
  • EN
  • DE

LM2577M-ADJ

Part No LM2577M-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER® Step-Up Voltage Regulator | IC REG MULTI CONFG ADJ 3A 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Flyback, Forward Converter
Output Type Adjustable
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.23V
Maximum Output Voltage 60V (Switch)
Output Current 3A (Switch)
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number LM2577
Manufacturer Pack Quantity 30
MSL Level 3 (168 Hours)
Win Source Part Number 1197431-LM2577M-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2577M-ADJ CAD Model

Description

Product Overview: LM2577M-ADJ from Texas Instruments

The LM2577M-ADJ is a versatile and robust adjustable output step-up (boost) voltage regulator manufactured by Texas Instruments. This integrated circuit is designed to provide a simple and efficient solution for applications requiring voltage conversion from a lower voltage to a higher voltage. It is a part of the SIMPLE SWITCHER® family of power converters, which are known for their ease of use and minimal external components.

Key Features

  • Adjustable Output Voltage: The LM2577M-ADJ allows for an adjustable output voltage, which can be set with two external resistors. This feature provides the flexibility to generate a wide range of output voltages tailored to specific application requirements.
  • High Efficiency: With its ability to convert a lower input voltage to a higher output voltage while minimizing power loss, the LM2577M-ADJ offers high efficiency, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Input Voltage Range: The device is capable of operating with an input voltage range of 3.5V to 40V, accommodating various power sources and fluctuating input conditions.
  • Output Switch Current: The LM2577M-ADJ can deliver output switch currents up to 3A, making it suitable for driving a wide range of loads.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections ensure the device operates within safe parameters, enhancing the reliability and longevity of both the regulator and the overall system.
  • 52 kHz Fixed Frequency Internal Oscillator: The fixed frequency simplifies noise filtering in noise-sensitive applications and allows for predictable behavior of the voltage regulator.

Applications

The LM2577M-ADJ is ideal for a variety of applications, including but not limited to:

  • Powering 12V, 15V, and adjustable output applications
  • Battery-operated devices requiring higher voltages
  • Portable consumer electronics
  • Embedded systems
  • Telecommunications infrastructure

With its combination of flexibility, efficiency, and reliability, the LM2577M-ADJ from Texas Instruments is an excellent choice for designers looking to implement a boost voltage regulator in their electronic projects or commercial products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9589 $51.4657
31+ $3.2483 $100.6973
48+ $3.1468 $151.0464
66+ $3.0453 $200.9898
85+ $2.9438 $250.2230
114+ $2.6393 $300.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,902 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess