EN
  • EN
  • DE

FAN53600AUC33X

Part No FAN53600AUC33X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 600MA 6WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 6-UFBGA, WLCSP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-UFBGA, WLCSP
Case / Package 6-WLCSP (1.23x0.88)
Family Name FAN53600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN53600AUC33XDKR, FAN53600AUC33X-ND, FAN53600AUC33XCT, FAN53600AUC33XTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918905-FAN53600AUC33X
Ultra Librarian 3D Model Ultra Librarian FAN53600AUC33X CAD Model

Description

ON Semiconductor FAN53600AUC33X - High-Efficiency Synchronous Buck Regulator

The FAN53600AUC33X from ON Semiconductor is a cutting-edge synchronous buck regulator designed for high-efficiency, compact power management solutions. This regulator is part of ON Semiconductor's comprehensive portfolio of power management ICs, tailored to meet the demanding requirements of modern electronic devices.

With an input voltage range of 2.4V to 5.5V, the FAN53600AUC33X is versatile enough to be used in a variety of applications, from battery-powered equipment to embedded systems. Its fixed output voltage of 3.3V makes it an ideal choice for powering standard logic ICs and microcontrollers that require a stable 3.3V supply.

One of the key features of this regulator is its high efficiency, which can reach up to 95%. This is achieved through its advanced synchronous rectification technology, which minimizes power loss during the conversion process. The FAN53600AUC33X also features a low quiescent current, further extending battery life in portable applications.

The device is designed with a 1.5MHz fixed switching frequency, which allows for the use of small, low-cost external components. This makes the overall power solution more compact, saving valuable board space in space-constrained applications. Additionally, the FAN53600AUC33X incorporates a range of protective features, including over-current protection, over-temperature protection, and under-voltage lockout, ensuring reliable operation under various conditions.

The FAN53600AUC33X comes in a space-saving 10-bump, 1.63mm x 2.05mm WLCSP package, making it an excellent choice for mobile phones, tablets, and other portable electronics where space is at a premium. Its excellent thermal performance also ensures that the device operates within its temperature range even in environments with limited airflow.

In summary, the FAN53600AUC33X from ON Semiconductor is a highly efficient, compact, and reliable synchronous buck regulator that provides a fixed 3.3V output. Its high efficiency, low quiescent current, and comprehensive protection features make it an ideal power management solution for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4338 $50.1830
85+ $1.1765 $100.0025
135+ $1.1397 $153.8595
185+ $1.1030 $204.0550
235+ $1.0662 $250.5570
315+ $0.9559 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,050 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess