EN
  • EN
  • DE

SCY1751FCCT1G

Part No SCY1751FCCT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARGE PUMP DIVIDER / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number SCY1751
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 893892-SCY1751FCCT1G
Ultra Librarian 3D Model Ultra Librarian SCY1751FCCT1G CAD Model

Description

ON Semiconductor SCY1751FCCT1G Overview

The ON Semiconductor SCY1751FCCT1G is a state-of-the-art, high-efficiency, synchronous buck converter integrated circuit designed for voltage regulation in various electronic applications. This advanced power management device is known for its compact footprint, robust performance, and energy-saving features, making it an ideal solution for portable and space-constrained devices.

Key Features

  • High Efficiency: The SCY1751FCCT1G operates with high efficiency, which reduces power loss and improves battery life in portable applications.
  • Adjustable Output Voltage: It offers an adjustable output voltage range, allowing designers to tailor the voltage to meet the specific needs of their application.
  • Low RDS(on) Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs minimizes conduction losses and enhances overall efficiency.
  • Wide Input Voltage Range: The device supports a wide input voltage range, accommodating a variety of power sources and system voltages.
  • Compact Package: Housed in a compact case, the SCY1751FCCT1G saves valuable board space and is suitable for high-density designs.
  • Protection Features: It is equipped with numerous protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe and reliable operation under adverse conditions.

Applications

The versatility of the SCY1751FCCT1G makes it an excellent choice for a wide range of applications, such as:

  • Portable Electronics
  • Wireless Networking Devices
  • Point-of-Load Conversions
  • Battery-Powered Equipment
  • Set-Top Boxes
  • Computing Peripherals

Technical Specifications

With its technical specifications, the SCY1751FCCT1G is designed to meet the rigorous demands of modern electronic devices:

  • Output Voltage Range: Adjustable
  • Input Voltage Range: Specified over a wide range
  • Switching Frequency: Optimized for efficiency and component size
  • Package: Compact, surface-mount package

In conclusion, the ON Semiconductor SCY1751FCCT1G is a versatile and efficient solution for designers looking to improve power management in their electronic products. Its combination of high efficiency, adjustable output voltage, and comprehensive protection features make it a reliable and valuable component in any power-sensitive application.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4126 $63.5670
100+ $1.1585 $115.8500
155+ $1.1227 $174.0185
215+ $1.0869 $233.6835
280+ $1.0499 $293.9720
370+ $0.9413 $348.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess