EN
  • EN
  • DE

MC33171DR2

Part No MC33171DR2
Manufacturer ON Semiconductor
Description Single Supply 3.0 V to 44 V, Low Power Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1218251-MC33171DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33171DR2 CAD Model

Description

ON Semiconductor MC33171DR2 Operational Amplifier

The ON Semiconductor MC33171DR2 is a high-performance operational amplifier (op-amp) that offers a blend of features making it suitable for a wide range of applications. This device is designed to provide low power consumption while maintaining a good balance between performance and cost, making it an ideal choice for battery-powered devices, industrial control systems, and sensor interfaces.

Key Features

  • Low Power Consumption: The MC33171DR2 is optimized for low power operation, which is critical for extending battery life in portable applications.
  • Wide Bandwidth: It offers a bandwidth of 2.1 MHz, which is sufficient for many audio and data signal processing tasks.
  • Single-Supply Operation: The device can be operated from a single supply, ranging from +3.0V to +44V, or dual supplies of ±1.5V to ±22V, providing flexibility in various circuit designs.
  • Input Offset Voltage: The op-amp features a low input offset voltage, which minimizes errors in precision applications.
  • Output Swing: The MC33171DR2 provides rail-to-rail output swing, which maximizes the dynamic range in analog circuits.
  • Package: The device is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the MC33171DR2 allows it to be used in a variety of circuits, including:

  • Power supply control circuits
  • Audio processing
  • Analog filters
  • Data acquisition systems
  • Sensor interfaces
  • Signal conditioning

With its low power consumption and wide supply voltage range, the MC33171DR2 operational amplifier from ON Semiconductor is an excellent choice for designers who require a reliable and efficient op-amp for their analog circuit needs. Whether you're designing consumer electronics, automotive systems, or industrial controls, the MC33171DR2 provides the performance and versatility needed for a successful implementation.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4874 $58.4880
290+ $0.4008 $116.2320
450+ $0.3881 $174.6450
620+ $0.3754 $232.7480
800+ $0.3627 $290.1600
1,065+ $0.3257 $346.8705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,810 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess