EN
  • EN
  • DE

MC33193DR2

Part No MC33193DR2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 222615-MC33193DR2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33193DR2 CAD Model

Description

ON Semiconductor MC33193DR2 - Automotive Grade System Basis Chip

The ON Semiconductor MC33193DR2 is a highly integrated System Basis Chip (SBC) designed to support the power management and communication requirements of modern automotive applications. This versatile chip combines multiple functions, including a voltage regulator, CAN transceiver, and LIN transceiver, making it an ideal solution for body control modules, gateways, and various sensor interfaces within the vehicle.

Key Features

  • Integrated Power Management: The MC33193DR2 includes a low-dropout voltage regulator that delivers a stable power supply, ensuring reliable operation of the connected microcontroller and other peripherals in the automotive environment.
  • CAN and LIN Interfaces: Equipped with a high-speed CAN transceiver and a LIN transceiver, this chip facilitates robust communication across the vehicle's Controller Area Network (CAN) and Local Interconnect Network (LIN), respectively.
  • Low Quiescent Current: With its low quiescent current, the MC33193DR2 is optimized for reduced power consumption, making it suitable for applications that require minimal battery drain when in standby mode.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, meeting the rigorous demands of automotive applications.
  • Protection Features: The chip includes a variety of protection features such as overtemperature shutdown, undervoltage lockout, and short-circuit protection, enhancing the safety and reliability of the automotive system.

Applications

The MC33193DR2 is designed for a wide range of automotive applications, including but not limited to:

  • Body Control Modules (BCM)
  • Automotive Gateways
  • Powertrain Systems
  • Chassis Control Modules
  • Advanced Driver Assistance Systems (ADAS)

Package and Quality

The ON Semiconductor MC33193DR2 is offered in a compact SOIC-20 package, allowing for space-efficient designs in the constrained environments typical of automotive applications. The device is compliant with automotive quality standards, ensuring high reliability and performance under the harsh conditions of automotive operation.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Omron
Need more? Email Us
Coilcraft
Lowest to $1.5451
ESMT
Lowest to $1.2913
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7720 $63.0880
8+ $12.9412 $103.5296
12+ $12.5368 $150.4416
17+ $12.1324 $206.2508
22+ $11.7279 $258.0138
29+ $10.5147 $304.9263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,297 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess