EN
  • EN
  • DE

MC33262CDR2G

Part No MC33262CDR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER CRM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Mode Critical Conduction (CRM)
Current - Startup 250μA
Supply Voltage - Operating 12 V to 28 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 207875-MC33262CDR2G
Ultra Librarian 3D Model Ultra Librarian MC33262CDR2G CAD Model

Description

ON Semiconductor MC33262CDR2G Power Factor Correction Controller

The MC33262CDR2G is a highly efficient power factor correction (PFC) controller designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is tailored for use in low to medium power applications requiring power factor correction, such as offline power supplies and electronic ballasts. The device is particularly well-suited for systems that must comply with international power factor regulations, ensuring that energy consumption is optimized for both environmental and cost-saving benefits.

This PFC controller operates in the critical conduction mode, also known as the boundary mode, which allows for zero current switching at turn-off, reducing switching losses and improving overall efficiency. The MC33262CDR2G is designed to provide a near-unity power factor by shaping the input current waveform to match the line voltage waveform, thereby minimizing the reactive power component.

The device comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Its operating temperature range is from -40°C to +105°C, making it reliable in various environmental conditions. The MC33262CDR2G features a low startup current and a low operating supply current, which contributes to its energy-saving capabilities.

Key features of the MC33262CDR2G include an internally trimmed bandgap reference, a fixed-frequency oscillator with on-chip frequency jittering for lower EMI, cycle-by-cycle current limiting, and overvoltage protection. These features enhance the safety, reliability, and performance of the end application. Additionally, the device has a built-in undervoltage lockout with hysteresis and a totem pole output, which is capable of directly driving a power MOSFET.

The MC33262CDR2G is an excellent choice for designers looking to improve the energy efficiency of their power supply designs while reducing the size and cost of passive components. Its advanced features and robust design ensure compliance with global energy standards, making it a preferred component for environmentally conscious and cost-effective power management solutions.

For more information and detailed specifications, engineers and designers are encouraged to consult the datasheet and reference designs provided by ON Semiconductor.

You May Also Be Interested in

Infineon Technologies
IC PWM CONTROLLER 8DIP
Lowest to $1.1727
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.8856
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.3675
Infineon Technologies
IC PFC CTRLR AVERAGE CURR 16DIP
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER 8DSO
Lowest to $1.2285
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537
Infineon Technologies
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER CCM 8DIP
Lowest to $1.5640

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7537 $61.2759
17+ $7.1829 $122.1093
25+ $6.9589 $173.9725
35+ $6.7337 $235.6795
45+ $6.5096 $292.9320
60+ $5.8362 $350.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess