ON Semiconductor MC33267T - High-Performance Low-Dropout Voltage Regulator
The ON Semiconductor MC33267T is a robust, high-performance low-dropout (LDO) voltage regulator designed to deliver a stable and reliable power supply. This device is particularly well-suited for applications requiring up to 800 mA of output current with a low dropout voltage and excellent line and load regulation characteristics.
Key Features:
- Output Voltage: The MC33267T provides a precise output voltage, making it ideal for sensitive electronic circuits that require a consistent power supply.
- High Efficiency: With its low-dropout performance, the device ensures efficient use of power, minimizing heat generation and preserving energy.
- Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring long-term reliability and stability.
- Current Limiting: The current limit function safeguards the regulator and the load from short-circuit conditions and excessive power draw.
- Wide Operating Range: The MC33267T operates over a broad voltage range, accommodating a variety of input voltages and applications.
Applications:
The versatility of the MC33267T makes it a perfect choice for a wide array of electronic devices and systems, including:
- Consumer Electronics
- Automotive Applications
- Telecommunications
- Computer Systems
- Battery-Powered Devices
Product Specifications:
Parameter
Value
Output Current
Up to 800 mA
Dropout Voltage
Low
Package Type
TO-220
Operating Temperature Range
-40°C to +125°C
The ON Semiconductor MC33267T stands out as a reliable and efficient solution for your power regulation needs, ensuring the performance and protection required for modern electronic systems.