EN
  • EN
  • DE

LM22672MRX-5.0/NOPB

Part No LM22672MRX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1A 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 1052821-LM22672MRX-5.0/NOPB
Family Name LM2267
Introduction Date October 17, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM22672MRX-5.0/NOPB CAD Model

Description

Product Overview: LM22672MRX-5.0/NOPB

The LM22672MRX-5.0/NOPB is a highly efficient, monolithic integrated circuit from Texas Instruments, designed for voltage regulation applications. It belongs to Texas Instruments' LM22672 series of step-down voltage regulators, also known as buck converters. This device is tailored to provide a fixed output voltage of 5.0V with an output current of up to 1A, making it an ideal choice for a wide range of electronics that require a stable and efficient power supply.

Key Features

  • Output Voltage: Fixed 5.0V with high accuracy.
  • Output Current: Capable of delivering up to 1A.
  • Efficiency: High-efficiency operation with a peak efficiency of 90%, minimizing energy loss.
  • Input Voltage Range: Wide input voltage range from 4.5V to 42V, suitable for various applications.
  • Thermal Performance: Excellent thermal performance with an operating temperature range of -40°C to 125°C.
  • Protection Features: Built-in thermal shutdown, current limit, and under-voltage lockout for improved safety and reliability.
  • Package: Available in a small 8-pin VSSOP (MSOP) package, ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the product is lead-free and RoHS compliant, making it environmentally friendly and suitable for use in a wide range of markets and applications.

Applications

The LM22672MRX-5.0/NOPB is versatile and can be used in a variety of applications, including:

  • Industrial power systems
  • Automotive electronics
  • Telecommunications equipment
  • Portable devices
  • Point-of-load power supplies

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM22672MRX-5.0/NOPB is no exception. It is designed and manufactured to meet the highest standards, ensuring stable performance in a variety of operating conditions. With its robust feature set and proven design, the LM22672MRX-5.0/NOPB is a reliable choice for engineers and designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2497 $51.9952
38+ $2.6664 $101.3232
59+ $2.5831 $152.4029
81+ $2.4998 $202.4838
104+ $2.4164 $251.3056
139+ $2.1665 $301.1435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,510 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess