EN
  • EN
  • DE

MC33282P

Part No MC33282P
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 732483-MC33282P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33282P CAD Model

Description

The MC33282P from ON Semiconductor is a high-performance operational amplifier that has been engineered to deliver superior accuracy and low noise in a wide range of applications. This device is particularly well-suited for applications requiring high input impedance and low total harmonic distortion.

Key Features:

  • Low Input Offset Voltage: The MC33282P boasts a low input offset voltage, which minimizes errors in signal processing applications and enhances overall system accuracy.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies, making it ideal for audio processing, filtering, and other dynamic applications.
  • Large Output Voltage Swing: The ability to swing close to the supply rails makes the MC33282P suitable for driving a wide range of output devices.
  • Low Noise Performance: The low noise characteristics of the MC33282P ensure a clean signal amplification, which is critical in sensitive audio and instrumentation applications.
  • Single or Dual Supply Operation: This operational amplifier can be operated from a single supply or dual supplies, providing flexibility in various circuit configurations.
  • Short Circuit Protection: The MC33282P is equipped with short circuit protection, which safeguards the device and the application circuit from potential damage due to unexpected operating conditions.

Applications:

The ON Semiconductor MC33282P operational amplifier is a versatile component suitable for a broad range of applications, including:

  • Audio processing circuits
  • Analog signal conditioning
  • Active filters and oscillators
  • Data acquisition systems
  • Instrumentation and control systems
  • Medical equipment

Whether you're designing a high-fidelity audio system, a precise data acquisition setup, or any application that requires reliable and accurate signal amplification, the MC33282P operational amplifier from ON Semiconductor is an excellent choice that combines performance, reliability, and versatility.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess