EN
  • EN
  • DE

621850-2

Part No 621850-2
Manufacturer TE Connectivity
Catalog D - Sub Cables
Description NULL MODEM 10 DB9 F/F C/A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
1st Connector Receptacle, Female Sockets
2nd Connector Receptacle, Female Sockets
Type DB9
Number of Positions 9
Length 10.00' (3.05m)
Shielding Shielded
Color Gray, Individual (Round)
Ultra Librarian 3D Model Ultra Librarian 621850-2 CAD Model

Description

NULL

You May Also Be Interested in

ITT Cannon, LLC
MICRO 100C S 48" RBW NI
Need more? Email Us
Assmann WSW Components
CABLE ASSY DB09 TO DB25 SHLD 3M
Need more? Email Us
Assmann WSW Components
Cable Serial Inter DB9F-DB9F 2M
Need more? Email Us
ITT Cannon, LLC
MICRO
Need more? Email Us
ITT Cannon, LLC
MICRO 31C P 30" RBW FLOAT HT
Need more? Email Us
TE Connectivity
CABLE ASSY D-MIC-D 25P 457.2MM
Need more? Email Us
ITT Cannon, LLC
MICRO 25C PIN 18" WHT NIC
Need more? Email Us
3M
CABLE ASSY R/A SDR-STRGT SDR 2M / Centronics 26 pos Male to Male, Right Angle Assembly 6.56' (2.00m) Round, Beige
Need more? Email Us
ITT Cannon, LLC
CABLE ASY MIC D-WIR 25P 457.2MM / D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Receptacle, Male Pins to Individual Wire Leads
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess