EN
  • EN
  • DE

EV-VNH7040AY

Part No EV-VNH7040AY
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description VNH7040AY EVALUATION BOARD / VNH7040AY Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part VNH7040AY
Supplied Contents Board(s)
Base Product Number EV-VNH7040
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341606-EV-VNH7040AY
Ultra Librarian 3D Model Ultra Librarian EV-VNH7040AY CAD Model

Description

The EV-VNH7040AY from STMicroelectronics is a robust, high-efficiency automotive-grade power MOSFET, designed for advanced automotive applications. This device is part of the VIPower M0-7 series, which is known for its ability to provide high current capability and enhanced ruggedness in various driving conditions.

Key Features

  • High Current Performance: The EV-VNH7040AY is capable of handling high current loads, making it ideal for driving high-power motors and other heavy electrical loads in automotive environments.
  • Advanced Protection Features: It includes over-temperature protection, load current limitation, and over-voltage clamp, ensuring reliability and safety in operation.
  • Operational Flexibility: This device is designed to be compatible with 5V and 3.3V logic-level inputs, allowing for seamless integration with a wide range of microcontrollers.
  • Diagnostic Functions: Equipped with diagnostic features for detecting open load in OFF state, feedback of thermal shutdown, and loss of ground and Vcc, the EV-VNH7040AY ensures maintainability and ease of troubleshooting.

Applications

The versatility of the EV-VNH7040AY makes it suitable for a wide array of automotive applications, including but not limited to:

  • Automotive LED lighting systems
  • DC motor control modules
  • Engine cooling fans
  • Electric power steering
  • Active grille shutters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the EV-VNH7040AY is no exception. Manufactured to meet the rigorous standards of the automotive industry, this power MOSFET is AEC-Q100 qualified, ensuring long-term reliability and performance under harsh automotive conditions.

With its combination of power handling, protection features, and diagnostic capabilities, the EV-VNH7040AY stands out as a top choice for designers and engineers looking to enhance the performance and reliability of their automotive power management systems.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess