EN
  • EN
  • DE

MC33363BDW

Part No MC33363BDW
Manufacturer ON Semiconductor
Catalog Unclassified
Description IC REG HI VOLT SWITCHING 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Base Product Number MC33363
Standard Package 47 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 635691-MC33363BDW
Ultra Librarian 3D Model Ultra Librarian MC33363BDW CAD Model

Description

ON Semiconductor MC33363BDW Switching Regulator

The ON Semiconductor MC33363BDW is a high-voltage switching regulator specifically designed to address the needs of high-performance power supply systems. This versatile component is capable of delivering efficient and reliable power conversion, making it an ideal choice for a wide range of applications including consumer electronics, industrial controls, and automotive systems.

At the heart of the MC33363BDW lies a robust and innovative circuit design that enables it to handle input voltages of up to 40V. The device operates as a high-voltage switch with a high-efficiency pulse width modulation (PWM) control, ensuring that power loss is minimized during the conversion process. This results in improved overall system efficiency and reduced heat generation.

The MC33363BDW features a range of built-in protection mechanisms that safeguard the circuit against potential damage from overcurrent conditions, excessive temperature, and voltage transients. These include a thermal shutdown feature, current limiting, and an under-voltage lockout, which collectively contribute to the longevity and reliability of the regulator and the system it powers.

One of the key advantages of the MC33363BDW is its flexibility. It can be used in both isolated and non-isolated power supply designs, and it supports a variety of topologies, such as flyback, boost, and forward converters. This makes it a highly adaptable solution that can be tailored to meet specific design requirements.

The device is packaged in a 16-pin wide body SOIC package, which allows for a compact footprint on the PCB while providing adequate thermal performance. The MC33363BDW also features a frequency operation range of 20 kHz to 200 kHz, which can be externally programmed to suit the needs of the application.

In summary, the ON Semiconductor MC33363BDW switching regulator is a high-performance solution for power supply designs that demand high voltage capabilities, efficiency, and reliability. Its advanced features and protections make it a go-to choice for engineers looking to create robust power systems for their products.

You May Also Be Interested in

Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Qualcomm
Linear IC
Lowest to $72.7612
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7647 $201.1758
147+ $1.7059 $250.7673
197+ $1.5294 $301.2918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess