EN
  • EN
  • DE
  • IT

MC33465N-32ATR

Part No MC33465N-32ATR
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number MC33465
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 635734-MC33465N-32ATR
Ultra Librarian 3D Model Ultra Librarian MC33465N-32ATR CAD Model

Description

ON Semiconductor MC33465N-32ATR: A Compact Power Management Solution

The MC33465N-32ATR from ON Semiconductor is a highly integrated power management integrated circuit (PMIC) designed to cater to the needs of compact and power-efficient applications. This versatile component is ideal for a wide range of products, from portable devices to embedded systems, where space is at a premium and efficient power management is crucial.

Key Features

  • Voltage Regulation: The MC33465N-32ATR provides stable voltage regulation, ensuring consistent performance and reliability for the connected components. It is optimized for low-power operations, which is essential for battery-powered devices.
  • Low Quiescent Current: This PMIC is designed with a low quiescent current, which significantly enhances battery life by reducing the power consumed when the device is in standby mode.
  • High-Efficiency Operation: With its high-efficiency design, the device minimizes heat generation, thereby reducing the need for heat management components and saving additional space and cost.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, ensuring safe operation under various conditions.
  • Compact Package: The MC33465N-32ATR comes in a compact package, making it an excellent choice for space-constrained designs.

Applications

Due to its small footprint and efficient power management capabilities, the MC33465N-32ATR is suitable for a variety of applications, including but not limited to:

  • Portable electronic devices
  • Wearable technology
  • Internet of Things (IoT) gadgets
  • Smart sensors and monitoring systems
  • Embedded control units

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC33465N-32ATR is no exception. This PMIC is manufactured with precision and is subjected to rigorous testing to ensure it meets the high standards expected from ON Semiconductor products. Customers can trust this component to deliver consistent performance and long-term reliability in their electronic designs.

Whether you're developing a new portable gadget or upgrading an existing embedded system, the MC33465N-32ATR offers the efficiency, compact size, and reliability that modern electronic devices demand.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2342 $65.5760
675+ $0.1928 $130.1400
1,045+ $0.1863 $194.6835
1,440+ $0.1798 $258.9120
1,855+ $0.1746 $323.8830
2,480+ $0.1566 $388.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,300 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess