EN
  • EN
  • DE
  • IT

MC3405P

Part No MC3405P
Manufacturer ON Semiconductor
Description DUAL OPERATIONAL AMPLIFIER / DUAL VOLTAGE COMPARATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1218564-MC3405P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC3405P CAD Model

Description

The MC3405P is a versatile and high-performance integrated circuit produced by ON Semiconductor, a leading manufacturer in the industry known for its reliable and innovative components. This particular IC is a quadruple operational amplifier (op-amp) that is designed to offer a wide range of functionalities suitable for various applications, including industrial, automotive, and consumer electronics.

Key Features

  • Quad Operational Amplifiers: The MC3405P contains four independent op-amps in a single package, which allows for compact and efficient circuit designs.
  • Wide Operating Voltage Range: This IC can function over a broad supply voltage range, accommodating single or dual power supplies, making it adaptable for multiple uses.
  • High Gain Bandwidth Product: It offers a high gain bandwidth product which ensures good performance in closed-loop configurations, especially useful for audio processing, active filters, and other signal conditioning tasks.
  • Short-Circuit Protection: The MC3405P includes built-in short-circuit protection mechanisms that help to prevent damage to the IC and the surrounding components in case of wiring errors or unexpected operating conditions.
  • Low Input Bias Current: The device features low input bias current which is beneficial for precision applications requiring minimal error and offset.
  • Offset Voltage Null Capability: The ability to null offset voltage enables users to fine-tune the op-amp for precise operations, reducing the error to negligible levels.

Applications

The MC3405P is a versatile component that can be used in a wide array of electronic circuits. Its applications range from simple tasks such as signal amplification and buffering to more complex functions like analog computation, voltage regulation, and active filtering. It is also suitable for use in control systems, instrumentation, and any other circuits where multiple op-amps are required.

Package and Quality

ON Semiconductor's MC3405P comes in a standard DIP (Dual In-line Package) that is easy to work with in terms of PCB (Printed Circuit Board) design and soldering. The company is committed to high standards of quality, ensuring that each IC meets rigorous specifications for performance and reliability.

Whether you are designing a sophisticated audio system, an intricate feedback control loop, or a simple sensor interface, the MC3405P from ON Semiconductor is a reliable choice that offers both flexibility and performance in a single package.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess