EN
  • EN
  • DE
  • IT

MC34064D-5R2G

Part No MC34064D-5R2G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SENSOR UNDERVOLTAGE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 4.6V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022679-MC34064D-5R2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Sensing & Instrumentation, Automation & Process Control, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian MC34064D-5R2G CAD Model

Description

ON Semiconductor MC34064D-5R2G - Under-Voltage Sensing Circuit

The ON Semiconductor MC34064D-5R2G is a precision under-voltage sensing integrated circuit designed to monitor the voltage supply to protect against low-voltage conditions. This device is particularly crucial for battery-powered systems where maintaining the correct operation voltage is essential for ensuring reliable functionality and preventing damage due to deep discharge.

Key Features:

  • Threshold Voltage: The MC34064D-5R2G has a preset threshold voltage of 4.55V, which is finely tuned for 5V systems to detect under-voltage conditions accurately.
  • Package Type: Housed in an 8-SOIC package, this IC is compact and suitable for space-constrained applications.
  • Temperature Performance: It operates over a temperature range from -40°C to +85°C, ensuring stable performance across a wide range of environmental conditions.
  • Low Current Consumption: With its low current draw, the device helps to conserve battery life, making it ideal for portable and battery-operated equipment.
  • Output Type: It features an open-collector output that can interface with various logic systems and can sink up to 10mA.
  • Glitch Immunity: The MC34064D-5R2G incorporates glitch immunity to prevent false triggering from transient voltage dips.

Applications:

ON Semiconductor's MC34064D-5R2G is versatile and can be used in a wide array of applications where voltage monitoring is critical, including:

  • Computers and computer peripherals
  • Portable/battery-powered equipment
  • Voltage regulators
  • Automotive systems
  • Power supplies
  • Alarm and security systems

The MC34064D-5R2G is an essential component for designers looking to incorporate under-voltage protection into their systems. Its precise voltage monitoring capability, combined with its low power consumption and robust environmental tolerance, make it a reliable choice for safeguarding sensitive electronic systems from the risks associated with inadequate power supply levels.

With ON Semiconductor's reputation for quality and performance, the MC34064D-5R2G under-voltage sensing circuit is a dependable solution for maintaining the integrity of your electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $2.6077
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8CDIP / Supervisor Push-Pull, Totem Pole 1 Channel 8-CERDIP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.5191
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 20QFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
Lowest to $3.9117

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0090 $65.5850
160+ $0.8279 $132.4640
245+ $0.8020 $196.4900
335+ $0.7762 $260.0270
435+ $0.7503 $326.3805
580+ $0.6727 $390.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,200 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess