EN
  • EN
  • DE

MC34067DWG

Part No MC34067DWG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8.6 V to 20 V
Frequency - Switching 2.05MHz
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1073492-MC34067DWG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34067DWG CAD Model

Description

ON Semiconductor MC34067DWG Product Overview

The MC34067DWG is a high-performance, versatile pulse width modulation (PWM) controller integrated circuit from ON Semiconductor, designed to cater to a wide array of power supply applications. This IC is particularly well-suited for high-efficiency converters that require fast PWM speed control. With its robust feature set and flexible design, the MC34067DWG makes an excellent choice for developing various power solutions, including switching power supplies, DC-DC converters, and offline power converters.

Key Features

  • Precision Reference: A 5V ±1% trimmed oscillator for precise frequency control.
  • Adjustable Deadtime Control: Provides user control over the power stage to optimize efficiency.
  • Undervoltage Lockout: Ensures stable operation by disabling the IC until the supply voltage reaches an acceptable level.
  • High Current Totem Pole Output: Capable of driving large MOSFETs or IGBTs directly.
  • Double Pulse Suppression: Prevents erroneous pulses, ensuring reliable operation and protection for the power stage.
  • Current Sense Comparator: Built-in feature for overcurrent protection and peak current mode operation.

Applications

The MC34067DWG is ideal for a variety of power management applications. Its versatility allows it to be used in:

  • AC-DC and DC-DC power supplies
  • Power inverters and converters
  • Battery chargers
  • LED drivers
  • Telecommunication equipment
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC34067DWG is no exception. Manufactured with precision and rigorously tested, this PWM controller ensures reliability and performance for critical applications that demand high efficiency and durability.

Package and Availability

The MC34067DWG comes in a 16-pin SOIC wide-body package, providing a compact footprint while allowing for adequate thermal performance and ease of integration into various circuit designs. It is widely available through ON Semiconductor's distribution channels, ensuring that designers can easily incorporate it into their power management solutions.

With its combination of features, the MC34067DWG from ON Semiconductor stands out as a powerful and adaptable component for modern power supply design challenges.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess