EN
  • EN
  • DE

MC34072ADR2

Part No MC34072ADR2
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Supply 3.0 V to 44 V Operational Amplifiers | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Amplifier Type General Purpose
Slew Rate 13V/μs
Gain Bandwidth Product 4.5MHz
Current - Input Bias 100nA
Voltage - Input Offset 500μV
Supply Current 1.9mA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 3V ~ 44V, ±1.5V ~ 22V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC34072A
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1218605-MC34072ADR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34072ADR2 CAD Model

Description

ON Semiconductor MC34072ADR2 Overview

The MC34072ADR2 is a high-performance operational amplifier (op-amp) designed by ON Semiconductor, renowned for its precision and stability. This device is an excellent choice for a wide range of applications, including industrial control systems, sensor interfacing, and active filtering. The MC34072ADR2 provides a perfect solution for engineers requiring a reliable op-amp that delivers consistent performance across various conditions.

Key Features

  • Wide Supply Voltage Range: The MC34072ADR2 operates at a supply voltage range from 3 V to 44 V, accommodating both single and split supplies. This versatility allows it to be used in a broad spectrum of applications.
  • High Gain Bandwidth Product: With a gain bandwidth product of 4.5 MHz, this op-amp is capable of handling high-speed signal processing tasks, making it suitable for audio processing, data acquisition, and other dynamic systems.
  • Low Input Offset Voltage: The device features a low input offset voltage, which minimizes errors in precision amplification applications, ensuring accurate signal representation and processing.
  • Large Output Voltage Swing: The MC34072ADR2 can output voltages close to the power supply rails, maximizing the dynamic range in applications such as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Extended Temperature Range: It is designed to operate over an extended industrial temperature range from -40°C to +105°C, making it robust for challenging environmental conditions.

Package and Quality

The MC34072ADR2 comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. The device is also available in other package options to suit various design needs. ON Semiconductor ensures high-quality standards, and the MC34072ADR2 is no exception, undergoing rigorous testing to guarantee performance and reliability.

Applications

This operational amplifier is well-suited for a variety of applications, including:

  • Active filters and signal conditioning
  • Analog to digital converters (ADC)
  • Power supply control and monitoring
  • Motor control and driver circuits
  • Audio amplifiers and preamplifiers
  • Instrumentation and measurement systems

With its robust features and flexible design, the ON Semiconductor MC34072ADR2 operational amplifier is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess