EN
  • EN
  • DE

MC34119V

Part No MC34119V
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 222943-MC34119V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34119V CAD Model

Description

The MC34119V from ON Semiconductor is a monolithic low power audio amplifier integrated circuit that is designed primarily for use in low voltage consumer applications. The device is a highly efficient audio amplification solution that provides a compact, yet powerful audio output for a variety of audio devices.

Key Features

  • Low Voltage Operation: The MC34119V operates effectively at low voltages, making it ideal for battery-powered devices where power efficiency is crucial.
  • Power Saving Mode: It includes a power-saving standby mode that significantly reduces power consumption when the amplifier is not in active use.
  • Minimal External Components Required: This amplifier is designed to work with a minimal number of external components, simplifying design and reducing overall system cost.
  • Wide Gain Bandwidth: The device provides a wide gain bandwidth product, allowing for a broad range of audio frequencies to be amplified without distortion.

Applications

The MC34119V is suitable for a diverse array of applications where space and power efficiency are important. It is commonly used in:

  • Portable audio devices
  • Telecommunication systems
  • Low-power audio amplification needs
  • Alarm systems
  • Intercom systems

Technical Specifications

With an operating voltage range from 2.0V to 16V, the MC34119V is a versatile component that can be integrated into a wide range of electronic products. Its quiescent current is low, and it has a high power output capability relative to its size and power consumption. The device is also equipped with short circuit protection and thermal shutdown features to ensure reliable and safe operation under various conditions.

Package and Quality

The MC34119V is available in several package options, including DIP and SOP, to fit different assembly requirements. ON Semiconductor is known for its commitment to high-quality products, and the MC34119V is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

ESMT
Lowest to $1.0845
EliteMT
Lowest to $1.3456
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Coilcraft
Lowest to $1.5451
Shindengen
Lowest to $0.2021
ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess