EN
  • EN
  • DE
Part No C171
Manufacturer Everlight Electronics Co Ltd
Catalog END - OF - LIFE
Description 2.4*7.1mm Rectangular Type LED Lamps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 1158372-C171
Manufacturer Homepage www.everlight.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian C171 CAD Model

Description

The C171 is an infrared (IR) emitting diode manufactured by Everlight Electronics Co., Ltd. This diode emits infrared light, which is invisible to the human eye, and is commonly used in remote control systems, light curtains, and other applications where non-visible light is required for communication or sensing.

Applications

  • Remote control systems (TVs, DVD players, etc.)
  • Light curtains for safety applications
  • Optical sensors
  • Infrared data transmission
  • Security systems
  • Proximity sensors

Features

  • High radiant intensity
  • Peak wavelength of 940nm (typical)
  • Narrow viewing angle
  • High reliability
  • Low forward voltage
  • RoHS compliant

Benefits

  • Enables reliable and efficient infrared communication.
  • Provides strong signal transmission for remote control and data transfer applications.
  • Offers precise beam control due to its narrow viewing angle.
  • Ensures long-term performance and stability.
  • Consumes minimal power, making it suitable for battery-powered devices.
  • Meets environmental standards for safe and responsible use.

Technical Specifications

The Everlight C171 IR emitting diode typically has a peak wavelength of 940nm, which is a common wavelength for infrared communication. It is characterized by its high radiant intensity, which ensures a strong signal transmission over a distance. The narrow viewing angle allows for precise beam control, minimizing interference from other sources. The diode is designed for low forward voltage operation, making it energy-efficient and suitable for battery-powered applications. It is typically housed in a standard T-1 3/4 (5mm) package. Common applications include remote controls for consumer electronics, light curtains in industrial safety systems, and optical sensors used for object detection. The RoHS compliance ensures that the product is free from hazardous substances.

The C171's robust design and reliable performance make it a popular choice for various IR applications. Its high radiant intensity and narrow viewing angle provide a focused and powerful infrared beam, while its low forward voltage ensures energy efficiency. The diode's compliance with environmental standards further enhances its suitability for a wide range of modern electronic devices.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3,125+ $0.0185 $57.8125
7,145+ $0.0162 $115.7490
11,540+ $0.0150 $173.1000
15,385+ $0.0150 $230.7750
20,835+ $0.0139 $289.6065
27,275+ $0.0127 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,125 pieces
MOQ: 3125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess