EN
  • EN
  • DE

EL2008CT

Part No EL2008CT
Manufacturer Elantec
Catalog END - OF - LIFE
Description 55 MHz 1 Amp Buffer Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elantec
Win Source Part Number 1171164-EL2008CT
Manufacturer Homepage www.elantec.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EL2008CT CAD Model

Description

The EL2008CT is a high-speed, low-power operational amplifier (op-amp) manufactured by Elantec. It's designed for applications requiring wide bandwidth, fast settling time, and low distortion. As an 'END-OF-LIFE' component, it might be challenging to source for new designs, making it important to consider alternatives.

Applications

  • Video Amplification: Amplifying video signals for displays and video processing equipment.
  • Data Acquisition Systems: Signal conditioning and amplification in data acquisition applications.
  • Instrumentation Amplifiers: Precision amplification of low-level signals.
  • High-Speed Signal Processing: Signal processing applications requiring high bandwidth.
  • Communication Systems: Signal amplification and filtering in communication equipment.

Features

  • High Slew Rate: Provides fast signal response.
  • Wide Bandwidth: Supports high-frequency signals.
  • Low Distortion: Minimizes signal distortion.
  • Low Input Offset Voltage: Ensures accurate amplification.
  • Single or Dual Supply Operation: Offers flexibility in power supply configurations.

Benefits

  • Improved System Performance: Fast response and wide bandwidth enhance system speed.
  • Accurate Signal Amplification: Low distortion and offset voltage ensure precise signal amplification.
  • Reduced Power Consumption: Low power operation extends battery life.
  • Enhanced Signal Integrity: Minimizes signal degradation.
  • Versatile Applications: Suitable for a wide range of applications.

Additional Details

The EL2008CT typically comes in a SOIC or PDIP package. It requires external compensation components for stable operation. The specific bandwidth, slew rate, and other electrical characteristics can be found in the product datasheet. Proper PCB layout is crucial for minimizing noise and ensuring stable operation at high frequencies. Due to its 'END-OF-LIFE' status, sourcing it may be limited, and finding a direct replacement might be necessary for new designs.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess