EN
  • EN
  • DE

MC34164DM-5

Part No MC34164DM-5
Manufacturer ON Semiconductor
Description MICROPOWER UNDERVOLTAGE SENSING CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1218667-MC34164DM-5
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34164DM-5 CAD Model

Description

ON Semiconductor MC34164DM-5 Microprocessor Voltage Monitor

The MC34164DM-5 is a precision microprocessor voltage monitor designed by ON Semiconductor, a trusted leader in innovative energy-efficient electronics. This compact device is engineered to provide a reliable solution for systems that require voltage supervision to maintain proper operation.

Key Features:

  • Voltage Threshold: The MC34164DM-5 has a preset threshold voltage of 4.63V, which is ideal for monitoring 5V power supplies.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-operated applications.
  • Reset Time Delay: It features a built-in delay circuit to prevent false triggering, ensuring that the system has a stable power supply before resuming operation.
  • Open Drain Reset Output: The open-drain output provides the flexibility to interface with a variety of microprocessor systems or other logic circuits.
  • Operating Temperature Range: The MC34164DM-5 is designed to operate over a wide temperature range, making it suitable for industrial applications.
  • Compact Package: The device is offered in a small-outline package, allowing for space-saving PCB design.

Applications:

The MC34164DM-5 is versatile and can be used in a wide range of applications, including:

  • Microprocessor and microcontroller systems
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Automotive systems
  • Industrial controllers

Product Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The MC34164DM-5 is manufactured with the robustness and reliability that customers have come to expect from ON Semiconductor. It is designed to meet stringent industry standards, ensuring long-term performance and stability in a variety of conditions.

With its precision voltage monitoring and low power consumption, the MC34164DM-5 is an essential component for any system requiring accurate power supply supervision. Its small footprint and high reliability make it an excellent choice for designers looking to enhance system safety and performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess