EN
  • EN
  • DE

MC34166D2TR4

Part No MC34166D2TR4
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description POWER SWITCHING REGULATORS | IC REG BUCK BST ADJ 3.3A D2PAK-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Voltage - Input (Minimum) 7.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5.05V
Maximum Output Voltage 40V (Switch)
Output Current 3.3A (Switch)
Switching Frequency 72kHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package D2PAK-5
Family Part Number MC34166
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Win Source Part Number 1218673-MC34166D2TR4
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34166D2TR4 CAD Model

Description

The MC34166D2TR4 is a high-performance, adjustable frequency, step-down or step-up (buck-boost) switching regulator designed and manufactured by ON Semiconductor. This regulator is highly versatile and suitable for a wide range of applications, including portable devices, automotive systems, and industrial equipment.

Key Features

  • Adjustable Output Voltage: The output voltage of the MC34166D2TR4 can be adjusted to meet the requirements of the application, providing design flexibility.
  • High Switching Frequency: With an adjustable frequency up to 100 kHz, this regulator allows for smaller passive components, resulting in a more compact and efficient power supply design.
  • High Efficiency: The device is designed for high-efficiency operation, which reduces power losses and improves overall system performance.
  • Wide Input Voltage Range: The regulator supports a broad input voltage range, accommodating various power sources and fluctuating input conditions.
  • Thermal Shutdown: Built-in thermal shutdown feature ensures the device operates within safe temperature limits, protecting both the regulator and the system from overheating.
  • Current Limiting: Integrated current limiting protects the device and the load from overcurrent conditions.

Applications

The MC34166D2TR4 is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Portable devices
  • Telecommunications equipment
  • Computer peripherals
  • Industrial controls

Package and Availability

The MC34166D2TR4 is available in a TO-263 package, which is designed for surface mount technology (SMT) and is suitable for automated assembly processes. This product is available for order through ON Semiconductor's distribution network, ensuring reliable supply and support for your design needs.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC34166D2TR4 has undergone rigorous testing and quality control measures to ensure reliable performance in even the most demanding environments.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1836 $59.1800
120+ $0.9711 $116.5320
185+ $0.9409 $174.0665
255+ $0.9105 $232.1775
330+ $0.8801 $290.4330
440+ $0.7891 $347.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess