EN
  • EN
  • DE

MC34166THG

Part No MC34166THG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV ADJ TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 7.5V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5.05V
Maximum Output Voltage 40V (Switch)
Output Current 3.3A (Switch)
Frequency - Switching 72kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-220-5 Horizontal
Win Source Part Number 1073520-MC34166THG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34166THG CAD Model

Description

The MC34166THG is a versatile and robust switching regulator integrated circuit designed and manufactured by ON Semiconductor. This high-performance component is engineered to deliver exceptional efficiency and reliability for a wide range of power supply applications. The device is particularly suited for step-down, step-up, and voltage-inverting applications with a high level of performance in terms of line and load regulation.

Featuring a fixed frequency operation and a wide input voltage range, the MC34166THG can handle input voltages from 7.6V to 40V, making it an ideal choice for systems that experience fluctuations in power supply. The output voltage is adjustable and can provide a wide range of output voltages to meet the needs of various applications.

The MC34166THG is housed in a TO-220 package, which is known for its excellent thermal performance, ensuring that the device operates within its temperature specifications even under high load conditions. This package also allows for easy mounting on a printed circuit board (PCB), which is beneficial for both prototyping and mass production.

Safety features are a cornerstone of the MC34166THG design. It includes thermal shutdown, which protects the device from overheating, and current limiting, which prevents damage from overcurrent conditions. Additionally, the regulator has an active-low reset function that ensures reliable operation of the connected system by resetting the output in the event of a fault condition.

The high efficiency of the MC34166THG reduces the need for heat sinking, which can save space and cost in the overall design. Its high-frequency operation also allows for the use of smaller, less expensive external components, such as inductors and capacitors, further reducing the overall size and cost of the power supply solution.

In summary, the MC34166THG from ON Semiconductor is a high-quality, versatile switching regulator that offers excellent performance for a variety of power management applications. Its robust design, combined with its comprehensive protection features, makes it a reliable choice for engineers and designers looking to create efficient, stable, and cost-effective power supplies.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess