EN
  • EN
  • DE

MC34167D2T

Part No MC34167D2T
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description POWER SWITCHING REGULATORS | IC REG BUCK BST ADJ 5.5A D2PAK-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Voltage - Input (Minimum) 7.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5.05V
Maximum Output Voltage 40V (Switch)
Output Current 5.5A (Switch)
Switching Frequency 72kHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package D2PAK-5
Family Part Number MC34167
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1218677-MC34167D2T
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34167D2T CAD Model

Description

The MC34167D2T from ON Semiconductor is a versatile and robust switching regulator designed for a variety of applications that require efficient power conversion. This device is capable of delivering high-performance outputs with a continuous current of up to 5A and a wide input voltage range from 7.6V to 40V, making it suitable for both step-up and step-down operations.

Key Features

  • High Output Switch Current: The MC34167D2T can supply a maximum of 5A output current, making it suitable for high-power applications.
  • Wide Input Voltage Range: With an operating range from 7.6V to 40V, this device can accommodate a broad spectrum of power sources.
  • High Efficiency: The switching regulator is designed for high efficiency, which is critical for reducing heat and improving system reliability.
  • Frequency Operation: It operates at a fixed frequency of 52kHz, which allows for a predictable performance and easier filtering.
  • Protection Features: The device includes thermal shutdown and current limit protection to safeguard against over-temperature and over-current conditions.
  • Minimal External Components: The MC34167D2T requires only a few external components for operation, simplifying design and reducing overall system cost.

Applications

This switching regulator is ideal for a range of applications, including but not limited to:

  • Power supplies for personal computers and peripherals
  • DC to DC converters
  • Battery chargers
  • Consumer electronics
  • Automotive and industrial systems

Package and Quality

The MC34167D2T comes in a TO-220 package, known for its ability to handle high-power dissipation with ease. ON Semiconductor's commitment to quality ensures that this switching regulator is manufactured to the highest standards, providing reliable and consistent performance for your power management needs.

With its combination of features, the MC34167D2T from ON Semiconductor is an excellent choice for designers looking for a high-performance, reliable, and efficient switching regulator for their next project.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9909 $51.7634
62+ $1.6336 $101.2832
95+ $1.5826 $150.3470
131+ $1.5315 $200.6265
169+ $1.4805 $250.2045
227+ $1.3273 $301.2971
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,184 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess