EN
  • EN
  • DE

MC44603ADWR2G

Part No MC44603ADWR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Enhanced Mixed Frequency Mode GreenLine TM PWM Controller:Fixed Frequency, Variable Frequency,Standby Mode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series GreenLine
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 14.5V
Supply Voltage 9 V ~ 18 V
Duty Cycle 80%
Frequency - Switching Up to 250kHz
Fault Protection Current Limiting, Over Voltage
Control Features Soft Start, Sync
Operating Temperature Range -25°C ~ 150°C (TJ)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Mounting SMD
Win Source Part Number 1218759-MC44603ADWR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC44603
Introduction Date January 06, 1999
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC44603ADWR2G CAD Model

Description

ON Semiconductor MC44603ADWR2G Product Overview

The MC44603ADWR2G is a high-performance, integrated Pulse Width Modulator (PWM) controller designed by ON Semiconductor. This advanced power management IC is tailored for efficient control of switched-mode power supplies, offering precision and reliability in a range of applications such as power adapters, televisions, monitors, and other consumer electronics that require stable and efficient power conversion.

Key Features

  • High Flexibility: The MC44603ADWR2G provides a versatile solution for power supply design, supporting various topologies such as flyback, forward, and buck-boost converters. This flexibility makes it ideal for a wide array of power applications.
  • Enhanced Performance: With its integrated high-performance circuitry, the device ensures improved regulation and response times, leading to stable power delivery and enhanced system performance.
  • Energy Efficiency: The PWM controller is designed with energy efficiency in mind, featuring low start-up current and reduced operating power consumption, which helps in achieving greener and more energy-efficient power solutions.
  • Protection Features: It includes multiple protection features such as overvoltage, undervoltage lockout, and overcurrent protection, safeguarding the system against a range of potential faults and extending the longevity of the end product.
  • Compact Design: Housed in a 16-SOIC wide-body package, the MC44603ADWR2G saves valuable board space while maintaining ease of integration into various circuit designs.

Applications

The MC44603ADWR2G is suitable for a diverse set of applications, including:

  • AC/DC power supplies
  • DC/DC converters
  • Power adapters for laptops and mobile devices
  • LED lighting systems
  • Consumer electronic devices such as TVs and monitors

Technical Specifications

The device operates over a wide supply voltage range and features a high-frequency oscillator, which can be programmed with an external resistor and capacitor. The oscillator frequency is guaranteed at 250 kHz, with excellent frequency stability. The MC44603ADWR2G also includes an internal error amplifier, which simplifies feedback loop design and enhances overall system reliability.

ON Semiconductor's commitment to quality ensures that the MC44603ADWR2G meets the stringent requirements of modern power supply systems, offering designers a robust, efficient, and flexible solution for their power management needs.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess