EN
  • EN
  • DE

MC68360CRC25C

Part No MC68360CRC25C
Manufacturer ON Semiconductor
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer ON Semiconductor
Win Source Part Number 317171-MC68360CRC25C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68360CRC25C CAD Model

Description

The MC68360CRC25C is a high-performance integrated microprocessor from ON Semiconductor, designed to cater to the demanding needs of communication applications. This powerful processor is part of ON Semiconductor's QUICC (Quad Integrated Communications Controller) family, which is renowned for its exceptional integration and versatility in handling various communication protocols.

Key Features

  • Integrated Communications Processor: At the heart of the MC68360CRC25C lies a powerful CPU32 core, which is a derivative of the Motorola M68000 microprocessor. This core provides the computational horsepower necessary for complex tasks and communication protocols.
  • On-Chip Memory: The processor includes a substantial amount of on-chip RAM, which is essential for high-speed data processing and buffering in communication tasks.
  • Multiple Communication Channels: It features four Serial Communication Controllers (SCCs), two Serial Management Controllers (SMCs), and one Time Slot Assigner (TSA) for versatile interfacing options with various communication standards.
  • Flexible Bus Interface: The processor supports a 32-bit system bus interface, which allows for efficient data transfer and compatibility with a wide range of peripherals and memory systems.
  • System Integration: With integrated DMA (Direct Memory Access) controllers, a System Integration Unit (SIU), and a Parallel Interface Port (PIP), the MC68360CRC25C simplifies system design and reduces the need for additional components.

Applications

The MC68360CRC25C is ideal for a variety of communication applications, including but not limited to:

  • Networking equipment such as routers and switches
  • Wireless base station controllers
  • Data communication interfaces
  • Industrial control systems

Technical Specifications

The MC68360CRC25C operates at a frequency of 25 MHz, providing a balance between power consumption and processing speed. It is packaged in a 357-pin BGA (Ball Grid Array), ensuring a compact footprint for space-constrained applications.

As a product from ON Semiconductor, a leader in energy-efficient innovations, the MC68360CRC25C is designed with power efficiency in mind, making it suitable for applications where energy consumption is a critical consideration.

Overall, the MC68360CRC25C by ON Semiconductor is a robust and reliable choice for designers looking to integrate a powerful communications processor into their systems, with the assurance of support and quality from a reputable semiconductor manufacturer.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess