EN
  • EN
  • DE

DSPIC30F6014-20E/PF

Part No DSPIC30F6014-20E/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 144KB FLASH 80TQFP / MCU 16-bit dsPIC RISC 144KB Flash 2.5V/3.3V/5V 80-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CAN, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 144KB (48K x 24)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (14x14)
Win Source Part Number 773466-DSPIC30F6014-20E/PF
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F6014
Introduction Date July 07, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6014-20E/PF CAD Model

Description

dSPIC30F6014-20E/PF Microcontroller

The dSPIC30F6014-20E/PF is a high-performance 16-bit digital signal controller designed and manufactured by Microchip Technology. This microcontroller is part of the dSPIC30F family, which is known for its seamless integration of the control features of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP). This makes the dSPIC30F6014-20E/PF an ideal choice for applications that require complex signal processing as well as control tasks, such as in the fields of automotive, industrial control systems, and communication devices.

Featuring a maximum CPU speed of 20 MIPS (Million Instructions Per Second), this DSPIC microcontroller operates at a clock frequency of up to 40 MHz. It is equipped with 144 KB of on-chip flash memory, which provides ample space for application code, and 8 KB of SRAM, ensuring sufficient room for data storage. The memory architecture also includes an Enhanced Flash memory with 100,000 write/erase cycles and 40 years of data retention, which is ideal for robust and reliable applications.

The dSPIC30F6014-20E/PF offers a range of peripherals that enhance its functionality. It includes two UART modules for serial communication, two SPI modules for high-speed synchronous serial data transfer, and an I²C module for multi-master/slave communication. The device also sports an array of 16-bit and 32-bit timers, which can be used for precise event timing, pulse generation, and PWM (Pulse Width Modulation) output for motor control applications.

For analog interfacing, the dSPIC30F6014-20E/PF provides 16 channels of 10-bit Analog-to-Digital Converters (ADCs) with a conversion time as low as 833 ns. Furthermore, it supports up to 68 general-purpose I/O pins, allowing for extensive interfacing with external devices.

This microcontroller is packaged in an 80-pin TQFP (Thin Quad Flat Package), which offers a compact footprint while still providing ample I/O options for complex designs. With its robust set of features and high level of integration, the dSPIC30F6014-20E/PF by Microchip Technology is a powerful solution for developers looking to create advanced applications with demanding control and signal processing requirements.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess