EN
  • EN
  • DE

MC74AC04ML1

Part No MC74AC04ML1
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description INVERTER, AC SERIES, 6-FUNC / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74AC04
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926236-MC74AC04ML1
Ultra Librarian 3D Model Ultra Librarian MC74AC04ML1 CAD Model

Description

ON Semiconductor MC74AC04ML1 Product Overview

The MC74AC04ML1 from ON Semiconductor is a high-performance, hex inverter integrated circuit designed for use in a wide range of digital applications. This device features six independent inverters, making it suitable for implementing logic inversion functions with a high degree of flexibility and efficiency.

Key Features

  • Logic Type: The device is a hex inverter, which means it contains six inverting gates that can be used independently of one another.
  • Operating Voltage: It operates at a nominal voltage of 5V, but can function over a range of 2V to 6V, allowing for use in various logic-level environments.
  • High-Speed Operation: The MC74AC04ML1 is designed for high-speed operation, making it ideal for high-frequency logic switching applications.
  • Output Drive Capability: This IC can drive up to 24mA at the output, providing good signal integrity with the ability to drive multiple loads or long traces.
  • Power-Down Protection: Inputs include hysteresis, which allows for improved noise immunity and ensures stable operation.
  • Package: The device comes in a compact SOIC-14 package, making it suitable for space-constrained applications.

Applications

The versatility of the MC74AC04ML1 allows it to be used in a variety of digital circuits. Common applications include:

  • Logic level conversion
  • Oscillator circuits
  • Pulse shaping
  • Waveform generation
  • Supporting circuits for microprocessors and microcontrollers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74AC04ML1 is no exception. It is manufactured using robust silicon gate CMOS technology, which provides for reliable operation over its intended temperature range and ensures a long operational lifespan. Additionally, the device is compliant with the JEDEC standard, ensuring compatibility with other standard logic devices.

Conclusion

Overall, the MC74AC04ML1 hex inverter from ON Semiconductor is a versatile and reliable component for any designer looking to implement logic inversion with high-speed capability and robust performance. Its compact package and wide voltage range make it an excellent choice for a variety of digital applications.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess