EN
  • EN
  • DE

MC74AC14D

Part No MC74AC14D
Manufacturer ON Semiconductor
Description Hex Inverter Schmitt Trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219127-MC74AC14D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74AC14D CAD Model

Description

ON Semiconductor MC74AC14D Hex Schmitt-Trigger Inverter

The MC74AC14D from ON Semiconductor is a high-performance, hex inverter integrated circuit featuring Schmitt-trigger inputs. Designed to operate with a supply voltage range of 2V to 6V, this device is optimized for use in a wide array of applications that require noise immunity and linearity of input signals. The MC74AC14D is part of the AC series, which is well-known for its high-speed operation and robust performance.

Each inverter in the MC74AC14D chip is individually implemented with a Schmitt-trigger input. The Schmitt-trigger feature enhances the noise threshold levels of the circuit by providing hysteresis between the positive-going and negative-going input thresholds. This characteristic is particularly beneficial for transforming slow input transitions into faster output transitions, which is essential for applications that are sensitive to input signal noise.

Constructed with advanced CMOS technology, the MC74AC14D offers low power dissipation yet maintains the ability to drive 10 LS-TTL loads. The low power consumption, combined with the high drive capability, makes this device suitable for interfacing with different logic families and for use in battery-operated devices where power efficiency is crucial.

The MC74AC14D is available in a SOIC-14 (Small Outline Integrated Circuit) package, which allows for a compact footprint on printed circuit boards. Its operating temperature range spans from -55°C to 125°C, ensuring reliable performance across a broad spectrum of environmental conditions. This temperature range, along with its high noise immunity, makes the MC74AC14D a versatile choice for industrial, automotive, and consumer electronics applications.

Typical applications for the MC74AC14D include signal conditioning, pulse shaping, oscillators, and logic-level conversion circuits. With its fast response time and robust design, this hex inverter is an excellent choice for designers looking for a reliable component to implement in digital and mixed-signal environments.

Overall, the ON Semiconductor MC74AC14D provides a combination of high-speed, low-power operation, and improved noise immunity, making it an excellent choice for a variety of electronic systems requiring high-quality digital logic functions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3090 $58.7100
460+ $0.2536 $116.6560
710+ $0.2457 $174.4470
975+ $0.2377 $231.7575
1,260+ $0.2298 $289.5480
1,685+ $0.2061 $347.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess