EN
  • EN
  • DE

MC74AC14DG

Part No MC74AC14DG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC SCHMITT TRIG HEX INV 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.5 V to 1.1 V
Logic Level - High 2.2 V to 3.9 V
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 118781-MC74AC14DG
Ultra Librarian 3D Model Ultra Librarian MC74AC14DG CAD Model

Description

Product Overview: MC74AC14DG from ON Semiconductor

The MC74AC14DG is a high-performance, integrated circuit designed and manufactured by ON Semiconductor. This device belongs to the family of hex Schmitt-trigger inverters, providing robust solutions for digital signal conditioning and waveform shaping in a wide array of electronic applications.

Key Features

  • Logic Type: The MC74AC14DG is a hex inverter, featuring six independent inverter gates with Schmitt-trigger inputs.
  • Advanced CMOS Technology: Utilizing advanced CMOS technology, this device offers low power dissipation while maintaining high switching speeds.
  • Supply Voltage Range: It operates over a broad supply voltage range from 2V to 6V, making it versatile for use in various logic systems.
  • High Noise Immunity: The Schmitt-trigger action at all inputs makes the circuit highly tolerant to slower input rise and fall times, providing enhanced noise immunity.
  • Output Drive Capability: The device can source or sink 24 mA of output current, suitable for driving multiple loads or for bus-oriented applications.

Applications

The MC74AC14DG is ideal for use in applications that require signal conditioning, such as:

  • Waveform shaping and noise filtering
  • Square wave and pulse generation
  • Logic level conversion and buffering
  • High-speed digital circuits

Package and Quality

The device is offered in a SOIC-14 package, which provides a compact footprint for space-constrained applications while ensuring adequate thermal performance. The MC74AC14DG is fully compliant with RoHS and Green Product standards, reflecting ON Semiconductor's commitment to environmental responsibility and sustainable manufacturing practices.

Ordering and Availability

For engineers and product designers looking to incorporate the MC74AC14DG into their designs, the device is available for ordering through ON Semiconductor's distribution network. Detailed datasheets, technical specifications, and support resources can be accessed through the ON Semiconductor website, ensuring that customers have all the necessary information to implement this component effectively.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess