EN
  • EN
  • DE
  • IT

MC74AC373DTR2

Part No MC74AC373DTR2
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Octal Transparent Latch with 3-State Outputs | IC LATCH OCT TRANSP 3ST 20-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 7.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74AC373
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219161-MC74AC373DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74AC373DTR2 CAD Model

Description

ON Semiconductor MC74AC373DTR2 Octal Transparent Latch

The MC74AC373DTR2 is a high-performance, octal transparent latch designed and manufactured by ON Semiconductor. This integrated circuit is part of the 74AC series, known for its advanced high-speed CMOS technology. The device is particularly suitable for applications that require the temporary storage of data and the capability to output the stored data upon demand.

Each latch in the MC74AC373DTR2 has a three-state output that can either be in a high, low, or high-impedance state. This feature allows for the direct connection to a bus-organized system without the need for interface or pull-up components. The octal latch is equipped with eight latches with three-state outputs and is characterized by its wide operating voltage range and high noise immunity, making it an ideal choice for a variety of digital applications.

The device operates with a supply voltage ranging from 2V to 6V, providing the flexibility to be used in systems that operate on different power levels. Furthermore, the MC74AC373DTR2 boasts a low power consumption, which is a critical attribute for battery-operated portable devices and energy-efficient systems.

Key features of the MC74AC373DTR2 include:

  • Eight latches with 3-state outputs for bus-oriented applications
  • Wide operating voltage range of 2V to 6V
  • High noise immunity characteristic of CMOS technology
  • Low power consumption ideal for energy-sensitive applications
  • Output drive capability of 24mA at the outputs
  • Functionally compatible with the 74ALS373
  • Available in a TSSOP-20 package for space-saving considerations

Applications for the MC74AC373DTR2 are diverse and include memory address latching, data storage, multiplexing, and as a buffer for driving high-capacitance loads or bus lines. The device is commonly used in personal computers, communication systems, data terminals, and instrumentation setups where reliable latching functionality is required.

With its combination of high-speed operation, low power consumption, and robust output drive, the MC74AC373DTR2 from ON Semiconductor is an excellent choice for designers looking for a reliable and versatile octal transparent latch for their digital systems.

You May Also Be Interested in

Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess