Overview of ON Semiconductor MC74ACT125D
The ON Semiconductor MC74ACT125D is a high-performance, quad bus buffer that operates from a 4.5V to 5.5V power supply. This integrated circuit is designed to provide non-inverting outputs with high drive current and low static power consumption. Its robust design and advanced manufacturing techniques ensure it meets the stringent requirements for a wide range of industrial, commercial, and consumer applications.
Key Features
- Logic Type: Quad Buffer with Non-Inverting Outputs
- Operating Voltage: 4.5V to 5.5V, making it compatible with TTL-level systems
- Output Drive: Capable of driving 24mA at the outputs, allowing for direct drive of heavy loads
- 3-State Outputs: Includes 3-state outputs that increase its versatility in bus-oriented applications
- Propagation Delay: Fast output transition times ensure minimal propagation delay
- Package: Available in a SOIC-14 package, which is ideal for space-constrained applications
- Temperature Range: Operates within an extended industrial temperature range
Applications
The MC74ACT125D is suitable for a variety of applications where buffer devices are needed to enhance the load-driving capability of a digital signal without inverting its logic state. Some common applications include:
- Bus driver interfaces
- Memory address drivers
- Data transmission lines
- Input/output port drivers
- Control systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability. The MC74ACT125D is manufactured under strict quality control standards and is designed to meet or exceed industry standards for performance and reliability. This ensures that customers can rely on this buffer to perform consistently in their electronic systems.
Environmental Compliance
As part of ON Semiconductor's dedication to environmental responsibility, the MC74ACT125D adheres to various environmental standards. It is lead-free, RoHS compliant, and designed to minimize its ecological footprint throughout its lifecycle.
For designers and engineers looking for a reliable and efficient solution for their buffering needs, the ON Semiconductor MC74ACT125D offers an excellent balance of performance, versatility, and quality.