EN
  • EN
  • DE

MC74ACT157DR2

Part No MC74ACT157DR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX QUAD 2INPUT HS 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series 74ACT
Package Bulk
Product Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74ACT157
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 636555-MC74ACT157DR2
Ultra Librarian 3D Model Ultra Librarian MC74ACT157DR2 CAD Model

Description

ON Semiconductor MC74ACT157DR2 Multiplexer

The MC74ACT157DR2 is a high-performance, quad 2-input multiplexer integrated circuit produced by ON Semiconductor, a leading supplier of semiconductor-based solutions. This device is designed to select one of two inputs to each output by applying a common select input. The MC74ACT157DR2 is part of the ACT (Advanced CMOS Technology) series, which ensures high-speed operation while maintaining the low power consumption of CMOS technology.

Featuring a wide operating voltage range from 4.5V to 5.5V, the MC74ACT157DR2 is suitable for a variety of digital applications. Its fast switching characteristics make it an excellent choice for high-speed data processing systems, A/D and D/A converters, and communication systems. The multiplexer's inputs tolerate voltages up to 5.5V, allowing interface with higher voltage logic levels without the need for external components.

The device comes in a compact SOIC-16 package, which is ideal for space-constrained applications. The MC74ACT157DR2 offers a significant advantage in terms of board space savings and is also conducive to automated surface-mount assembly processes, which can help reduce manufacturing costs and time.

Key features of the MC74ACT157DR2 include:

  • Quad 2-input multiplexer configuration
  • Common select input to switch between data sources
  • High-speed operation
  • Low power consumption inherent to CMOS technology
  • Wide operating voltage range (4.5V to 5.5V)
  • Input levels can exceed the VCC supply voltage
  • SOIC-16 packaging for space efficiency

ON Semiconductor's MC74ACT157DR2 is ideal for designers who require a reliable multiplexing solution that can operate at high speeds while maintaining low power usage. Its robust design ensures that it can operate in a wide range of temperature and environmental conditions, making it a versatile component for industrial, commercial, and consumer applications. Whether you're designing complex data systems or simple logic circuits, the MC74ACT157DR2 offers a combination of performance, power efficiency, and space savings that can enhance your product's overall functionality.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5077 $58.3855
280+ $0.4166 $116.6480
430+ $0.4036 $173.5480
595+ $0.3905 $232.3475
765+ $0.3776 $288.8640
1,025+ $0.3384 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess