EN
  • EN
  • DE

MC74ACT240DWR2G

Part No MC74ACT240DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER DUAL 4-INPUT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1073860-MC74ACT240DWR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74ACT240DWR2G CAD Model

Description

ON Semiconductor MC74ACT240DWR2G Octal Buffer/Line Driver

The MC74ACT240DWR2G from ON Semiconductor is a high-performance, octal buffer/line driver designed to provide feature-rich solutions for a wide array of digital applications. This integrated circuit is part of the ACT series, which is renowned for its robustness, high-speed operation, and compatibility with a broad range of voltage levels.

Constructed with BiCMOS technology, the MC74ACT240DWR2G offers the best of both bipolar and CMOS transistors, ensuring minimal power consumption while maintaining a high-speed output. The device features eight non-inverting buffers/line drivers with 3-state outputs, making it an ideal choice for driving bus lines or buffer memory address registers.

The octal buffer operates with a supply voltage range of 4.5V to 5.5V, which is typical for 5V logic level systems. This makes it compatible with TTL (Transistor-Transistor Logic) levels, allowing for seamless integration into existing designs or for use in new logic systems that require a 5V logic level.

Each buffer has a separate output enable pin, which can be used to place the output in a high-impedance state. This feature is particularly useful in applications where multiple devices are connected to a common bus, as it allows for selective data transmission and prevents bus contention.

The MC74ACT240DWR2G is available in a wide-body SOIC-20 package, providing a compact footprint while still offering ease of use for PCB designers. The device also boasts a wide operating temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions.

Key features of the MC74ACT240DWR2G include:

  • Octal non-inverting buffer/line driver with 3-state outputs
  • Compatible with TTL logic levels
  • Wide operating voltage range of 4.5V to 5.5V
  • Separate output enable for each buffer
  • Low power consumption with high-speed operation
  • Wide operating temperature range for enhanced reliability
  • SOIC-20 package for space-saving design

Whether it's for driving heavy loads, interfacing with bus systems, or buffering digital signals, the MC74ACT240DWR2G from ON Semiconductor is engineered to deliver high performance and reliability for your digital applications.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7694 $61.5520
185+ $0.6313 $116.7905
285+ $0.6116 $174.3060
395+ $0.5918 $233.7610
505+ $0.5722 $288.9610
680+ $0.5130 $348.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess