EN
  • EN
  • DE

MC74ACT273NG

Part No MC74ACT273NG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Manufacturer ON Semiconductor
Series 74ACT
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name MC74ACT273
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 18
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926262-MC74ACT273NG
Ultra Librarian 3D Model Ultra Librarian MC74ACT273NG CAD Model

Description

ON Semiconductor MC74ACT273NG Octal D Flip-Flop

The MC74ACT273NG is a high-performance, octal D-type flip-flop integrated circuit from ON Semiconductor, designed to provide reliable, high-speed operation in a variety of digital applications. This device features eight edge-triggered flip-flops with individual D-type inputs and Q outputs. The common clock (CP) and master reset (MR) inputs allow synchronized operation of all flip-flops.

The MC74ACT273NG is fabricated with advanced CMOS technology, which ensures minimal power consumption while maintaining high-speed operation. This makes it an ideal choice for power-sensitive applications, including portable and battery-operated devices. The device operates over a broad voltage range from 4.5V to 5.5V, providing compatibility with TTL logic levels and the ability to interface with 5V systems seamlessly.

Each flip-flop in the MC74ACT273NG has a direct clear input, which, when activated, will reset the Q output to a low state regardless of the clock input. This feature is particularly useful for quickly initializing a system or clearing data during operation. The flip-flops are positive-edge triggered, meaning they capture the state of their respective D inputs on the rising edge of the clock signal, ensuring precise timing and synchronization in digital circuits.

The MC74ACT273NG is available in a 20-pin DIP (Dual In-line Package) that is both durable and easy to handle for PCB (Printed Circuit Board) mounting. This package is widely used and recognized in the electronics industry, making the MC74ACT273NG a versatile component suitable for a variety of digital systems, including computers, communication devices, and control systems.

Key features of the MC74ACT273NG include:

  • Eight edge-triggered D-type flip-flops with individual D inputs and Q outputs
  • Common clock and master reset for all flip-flops
  • Low power consumption with CMOS technology
  • Wide operating voltage range (4.5V to 5.5V)
  • Direct clearing function for all flip-flops
  • Compatible with TTL logic levels
  • 20-pin DIP package for easy PCB mounting

Overall, the MC74ACT273NG from ON Semiconductor is a robust and reliable choice for designers who require a high-speed, low-power octal flip-flop for their digital applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2278 $58.0890
620+ $0.1870 $115.9400
960+ $0.1811 $173.8560
1,320+ $0.1753 $231.3960
1,705+ $0.1695 $288.9975
2,285+ $0.1519 $347.0915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess