EN
  • EN
  • DE

MC74ACT323DWR2

Part No MC74ACT323DWR2
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description PARALLEL IN PARALLEL OUT / Shift Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74ACT323
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883590-MC74ACT323DWR2
Ultra Librarian 3D Model Ultra Librarian MC74ACT323DWR2 CAD Model

Description

ON Semiconductor MC74ACT323DWR2 Overview

The MC74ACT323DWR2 is a high-performance, octal latch/flip-flop integrated circuit from ON Semiconductor, designed to operate at exceptionally high speeds with a robust tolerance for industrial temperature ranges. This versatile component is a member of the high-speed CMOS ACT family, which is renowned for its low power consumption and high noise immunity, equivalent to its bipolar counterparts, but with the added benefits of CMOS technology.

Key Features

  • Logic Type: Octal D-Type Latch/Flip-Flop with 3-State Outputs
  • Package: Supplied in a 20-SOIC (0.295", 7.50mm Width) package, the MC74ACT323DWR2 is designed for surface mount applications, offering a compact footprint for space-constrained designs.
  • Operating Voltage: The device is compatible with a wide range of supply voltages from 4.5V to 5.5V, making it suitable for interfacing with both 5V logic systems and other standard TTL logic levels.
  • High-Speed Operation: With a typical propagation delay time of only 8ns, the MC74ACT323DWR2 is engineered for high-speed operations that require quick response times.
  • Temperature Range: This component is built to withstand industrial operating temperature ranges from -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Output Drive Capability: The outputs can drive up to 24mA at the high and low levels, providing robust signal transmission to downstream components.
  • 3-State Outputs: The inclusion of 3-state output control enhances the versatility of this device, allowing for connection to buses or other high-impedance circuitry without the risk of contention or conflict.

Applications

The MC74ACT323DWR2 is ideal for a wide array of applications, ranging from bus-oriented systems to data storage and retrieval systems where high-speed, low-power latching mechanisms are critical. Its robustness and reliability make it a preferred choice for industrial controllers, telecommunications equipment, and complex computing systems where data integrity and system reliability are of utmost importance.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC74ACT323DWR2 is no exception. It is manufactured to meet or exceed stringent industry standards, ensuring a reliable and consistent performance for the most demanding applications.

You May Also Be Interested in

National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0058 $60.0348
15+ $8.2097 $123.1455
22+ $7.9533 $174.9726
31+ $7.6969 $238.6039
39+ $7.4405 $290.1795
52+ $6.6701 $346.8452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess