EN
  • EN
  • DE

CD74HCT4060MT

Part No CD74HCT4060MT
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 14-STAGE BIN COUNTER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 30MHz
Trigger Type Negative Edge
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028538-CD74HCT4060MT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT4060MT CAD Model

Description

Product Overview: CD74HCT4060MT from Texas Instruments

The CD74HCT4060MT is a high-performance, CMOS 14-stage ripple-carry binary counter/divider and oscillator manufactured by Texas Instruments. This integrated circuit is specifically designed to be part of the HCT (High-Speed CMOS, TTL compatible) family, offering a robust solution for frequency division and counter applications in a wide range of electronic systems.

Key Features

  • High-Speed CMOS Technology: The CD74HCT4060MT is built using advanced CMOS technology, ensuring low power consumption while maintaining high-speed operation compatible with TTL logic levels.
  • 14-Stage Binary Counter: With its 14-stage counter capability, this IC can handle complex counting and division tasks, making it ideal for timing circuits, frequency dividers, and other sequential logic applications.
  • Oscillator Configuration: The built-in oscillator circuitry allows for a simple external RC network to be used for clock generation, providing design flexibility and ease of use.
  • Wide Operating Voltage Range: Operating from 4.5V to 5.5V, the CD74HCT4060MT is versatile enough to be used in various applications that require different power levels.
  • Multiple Package Options: Available in a compact and surface-mountable SOIC-16 package, it meets the space constraints of modern PCB designs while ensuring reliable connectivity.

Applications

The CD74HCT4060MT is suitable for a diverse range of applications, including but not limited to:

  • Automated industrial electronics
  • Consumer electronics timing circuits
  • Frequency counters and dividers
  • Real-time clocks (RTC)
  • Sequential logic operations

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the CD74HCT4060MT is no exception. Each component is rigorously tested to ensure it meets the high standards expected from TI products. Engineers and designers can confidently incorporate this counter/divider into their projects, knowing it will provide consistent performance and longevity.

Overall, the CD74HCT4060MT from Texas Instruments is a versatile, reliable, and efficient solution for a myriad of digital and timing applications, bringing together advanced technology and practical functionality in a compact package.

You May Also Be Interested in

Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Texas Instruments
DECADE COUNTER 14-CDIP -55 TO 12
Lowest to $26.3113
National Semiconductor (TI)
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC BCD COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
54LS93 4-BIT BINARY COUNTER
Lowest to $21.6749
Texas Instruments
54LS90 DECADE COUNTER
Lowest to $25.3231
Nexperia USA Inc.
NOW NEXPERIA 74LV132D - NAND GAT / Counter IC Element Bit
Lowest to $0.3269
Rochester Electronics
4 BIT BINARY UP COUNTER / Counter IC Element Bit
Need more? Email Us
LSI Computer Systems
IC BINARY COUNTER 32BIT 14TSSOP
Lowest to $5.9500

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2197 $54.8865
100+ $1.0008 $100.0800
155+ $0.9696 $150.2880
215+ $0.9383 $201.7345
280+ $0.9070 $253.9600
370+ $0.8132 $300.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess