EN
  • EN
  • DE

MAX3987ETM+

Part No MAX3987ETM+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC EQUALIZER/DRIVER QUAD 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Cable Equalization
Interface I2C
Supply Voltage (V) 2.5V, 3.3V
Manufacturer Package 48-TQFN
Supplier Device Package 48-TQFN
Mounting Style SMD
Family Part Number MAX3987
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 703478-MAX3987ETM+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3987ETM+ CAD Model

Description

Maxim Integrated MAX3987ETM+ Overview

The MAX3987ETM+ is a high-performance, multi-gigabit, low-power equalizer from Maxim Integrated designed to extend the reach of high-speed serial links in data communication applications. This device is particularly useful in systems where signal integrity may be compromised due to long cables or printed circuit board (PCB) traces.

Key Features

  • High-Speed Performance: The MAX3987ETM+ supports data rates up to 12.5Gbps, making it ideal for a wide range of high-speed data transmission applications.
  • Signal Equalization: It features programmable input equalization, which allows for optimization of performance over various physical mediums by reducing inter-symbol interference (ISI).
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power consumption, minimizing the thermal footprint in dense electronic systems.
  • Small Form Factor: Housed in a compact 48-pin TQFN package, the MAX3987ETM+ saves valuable board space in space-constrained applications.
  • Wide Temperature Range: The device is specified for operation over the -40°C to +85°C temperature range, ensuring reliable performance in harsh environments.

Applications

The MAX3987ETM+ is suited for a variety of applications that require high-speed data transfer and signal integrity preservation, such as:

  • Backplane and cable interconnects
  • Data center networking equipment
  • High-definition video transmission
  • Storage area networks (SAN)
  • High-speed computer servers and workstations

Product Benefits

Integrating the MAX3987ETM+ into a system can significantly improve signal quality and data integrity over extended distances. Its ability to compensate for signal degradation helps to reduce error rates and improve overall system reliability. Additionally, the device's low-power operation helps to reduce cooling requirements and energy consumption, contributing to greener and cost-effective solutions.

With its robust feature set and versatility, the MAX3987ETM+ from Maxim Integrated stands out as a superior choice for designers looking to enhance the performance of their high-speed data communication systems.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess